Thinklogical Datasheets for Video Extenders
Video Extenders extend a video signal via wireless, wired or over a network. The video signal can be any number of formats such as vga, dvi or hdmi.
Video Extenders: Learn more
| Product Name | Notes |
|---|---|
| 3G SDI Fiber Optic Extension – Rack Mount Model The SDI Xtreme 3G+ product series is a compact, broadcast quality, SDI over fiber extension system. The rack mount system is... | |
| 3G SDI Fiber Optic Extension - Dual Model The SDI Xtreme 3G+ product series is a compact, broadcast quality, SDI over fiber extension system. The dual system is designed to... | |
| 3G SDI Fiber Optic Extension The SDI Xtreme 3G product series is a compact, broadcast quality, SDI over fiber extension system. The system is designed to transmit up to two... | |
| 3G SDI Fiber Optic Extension The SDI Xtreme 3G+ product series is a compact, broadcast quality, SDI over fiber extension system. The system is designed to transmit up to two... | |
| Designed For High Performance Vision Applications Developed for the Camera-Link™ standard for high performance digital cameras and frame grabbers, the Camera Fiber-Link system transmits signals from 350 meters up to... | |
| Extend Dual USB HID and Audio on two separate streams for increased system flexibility The Q-Series Dual Peripheral Extension Module is an interface option designed for modular chassis use (chassis... | |
| Extend One Dual-Link DVI Source, USB 1.0 and 2.0 The Velocity T-Series Module 8 is an interface option, designed for use in the Velocitykvm T-Series 4200 modular chassis (T-4200 sold... | |
| Extend One or Two Single Link DVI Sources, plus Audio and Network The Velocitydvi Q-Series Modules 3 A/N+, 3R A/N+, and 3V A/N+ are interface options designed for use in... | |
| Extend One or Two Single Link DVI Sources, plus Audio and Serial up to 40 Kilometers The Velocitydvi Q-Series Modules 3, 3R, 3V, 3 A/V+, 3R A/V+, and 3V A/V+... | |
| Extend One Single-Link DVI or RGB Source, USB 1.0 and 2.0 The Velocity T-Series Module 5 is an interface option, designed for use in the Velocitykvm T-Series 4200 modular chassis... | |
| Extend One Single-Link DVI Source, USB 1.0 and 2.0 The Velocity Desktop Series Module 4 is an interface option, designed for use in the Velocitykvm Desktop chassis (sold separately). This... | |
| Extend One Single-Link DVI Source, USB 1.0 and 2.0 The Velocity T-Series Module 4 is an interface option, designed for use in the Velocitykvm T-Series 4200 modular chassis (T-4200 sold... | |
| Extend SDI and RS-422 signals The SDI Xtreme 3G+ is an interface option designed for use in the Q-Series 4300 modular chassis (Q-4300 sold separately). This module enables users to... | |
| Extend SDI and RS-422 signals The SDI Xtreme 3G+ is an interface option designed for use in the Velocitykvm T-4200 modular chassis (T-4200 sold separately). This module enables users to... | |
| Extend Two Single-Link DVI Source, USB 1.0 and 2.0 The Velocity T-Series Module 24 is an interface option, designed for use in the Velocitykvm T-Series 4200 modular chassis (T-4200 sold... | |
| Supports three dual-link DVI video sources The Velocitydvi System - 63 is designed for high-resolution video extension applications. The system allows users to extend video signals from 350 meters up... | |
| Supports three single-link DVI video sources The Velocitydvi System - 33 is designed for high-resolution video extension applications. The system allows users to extend video signals from 350 meters up... | |
| The Logical Solution - Extending DVI and USB 2.0 up to 10km The StudioPRO Extenders are designed to support one DVI display (Single-Link or Dual-Link models) as well as up... | |
| The Velocitydvi System-3 A/N+ and -3R A/N+ supports one single link DVI display, full duplex stereo audio, and 10/100 network extension. Using multi-mode or single-mode fiber, these systems allow... | |
| The Velocitydvi System-3, -3R, -3 A/V+, -3 A/V Pro, and -3R A/V+ support one single link DVI display, full duplex stereo audio or balanced audio, and serial (RS-232). Using multi-mode... | |
| The Velocitydvi System-6, -6 A/V+, and -6 A/V Pro support one dual link DVI display, full duplex stereo audio or balanced audio, and serial (RS-232). Using multi-mode or single-mode fiber,... | |
| The Velocitykvm System - 5 has a simple transmitter/receiver design which allows for ease of installation and straight forward deployment. Powered by Thinklogical’s cutting edge, patent-pending MRTS (Multi Rate Transmission... | |
| The Velocityrgb/dvi System - 10 permits the placement of a monitor or projector from just a few meters up to 40 kilometers away from the controlling computer without loss of... |