Designed For High Performance Vision Applications
Developed for the Camera-Link™ standard for high performance digital cameras and frame grabbers, the Camera Fiber-Link system transmits signals from 350 meters up to 10 kilometers over multi-mode or single-mode fiber, without picking up electromagnetic interference that is common in these environments. This allows users to position a camera in any manufacturing setting or hostile factory floor environment, while keeping the computer secure in a controlled location.
Series Includes:
Camera Fiber-Link 3000 - TX/RX CFL- 3000 Supports Base Configurations
Camera Fiber-Link 4000 - TX/RX CFL- 4000 Supports Full/Medium/Base Configurations
Camera Fiber-Link 5000 - TX/RX CFL - 5000 Supports Dual-Base Configurations
Camera Fiber-Link 6000 - RX only CFL - 6000 Supports Dual-Base Configurations with Two Independent Cameras
Features:
Camera Fiber-Link 3000: Supports Camera-Link™ base configurations with pixel clocks from 20-85MHz
Camera Fiber-Link 4000: Supports all Camera-Link™ full/medium/base configurations with pixel clocks from 20 -85MHz
Camera Fiber-Link 5000: Supports all Camera-Link™ dual-base configurations with pixel clocks from 20-85MHz
Camera Fiber-Link 6000: Supports two independent Camera-Link™ base configurations with pixel clocks from 20-85MHz
Extend camera signals up to:
350 meters using standard multi-mode fiber
1000 meters using eSX+ fiber
10 kilometers using single-mode fiber
Transparent Camera-Link™ operation
Small form factor, units are self-contained and do not require user adjustments
Signal transmission via fiber optic cable – no RF interference
Serial Port (RJ45) with RS232 interface - Class 1 laser product
Industrial Options also include:
Power Input: 5 to 12V or 12 to 24V
Screw lock (threaded) power connector
Use of users own DC input
Din rail connectors for mounting
Chassis ground post
Designed For High Performance Vision Applications
Developed for the Camera-Link™ standard for high performance digital cameras and frame grabbers, the Camera Fiber-Link system transmits signals from 350 meters up to 10 kilometers over multi-mode or single-mode fiber, without picking up electromagnetic interference that is common in these environments. This allows users to position a camera in any manufacturing setting or hostile factory floor environment, while keeping the computer secure in a controlled location.
Series Includes:
Camera Fiber-Link 3000 - TX/RX CFL- 3000 Supports Base Configurations
Camera Fiber-Link 4000 - TX/RX CFL- 4000 Supports Full/Medium/Base Configurations
Camera Fiber-Link 5000 - TX/RX CFL - 5000 Supports Dual-Base Configurations
Camera Fiber-Link 6000 - RX only CFL - 6000 Supports Dual-Base Configurations with Two Independent Cameras
Features:
- Camera Fiber-Link 3000: Supports Camera-Link™ base configurations with pixel clocks from 20-85MHz
- Camera Fiber-Link 4000: Supports all Camera-Link™ full/medium/base configurations with pixel clocks from 20 -85MHz
- Camera Fiber-Link 5000: Supports all Camera-Link™ dual-base configurations with pixel clocks from 20-85MHz
- Camera Fiber-Link 6000: Supports two independent Camera-Link™ base configurations with pixel clocks from 20-85MHz
- Extend camera signals up to:
- 350 meters using standard multi-mode fiber
- 1000 meters using eSX+ fiber
- 10 kilometers using single-mode fiber
- Transparent Camera-Link™ operation
- Small form factor, units are self-contained and do not require user adjustments
- Signal transmission via fiber optic cable – no RF interference
Serial Port (RJ45) with RS232 interface - Class 1 laser product
Industrial Options also include:
- Power Input: 5 to 12V or 12 to 24V
- Screw lock (threaded) power connector
- Use of users own DC input
- Din rail connectors for mounting
- Chassis ground post