Thinklogical Datasheets for Wavelength Division Multiplexers (WDM)
Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
Wavelength Division Multiplexers (WDM): Learn more
| Product Name | Notes |
|---|---|
| Increase fiber bandwidth capacity by transmitting multiple data channels using separate optical wavelengths - 1270nm to 1610nm - on the same fiber The TRANSplex is a 4 to 8 channel... |