The Logical Solution - Extending DVI and USB 2.0 up to 10km
The StudioPRO Extenders are designed to support one DVI display (Single-Link or Dual-Link models) as well as up to four USB 2.0 peripherals. Using multi-mode or single mode fiber, the system allows users to locate DVI monitors and peripherals via fiber from just a few meters up to 10 kilometers away from the controlling computer securely without the loss of resolution.
Powered by Thinklogical’s cutting edge, patent-pending MRTS (Multi Rate Transmission System) technology, this extension system transports every frame of a DVI video stream seamlessly, with no compression, or dropped frames. In addition, all high speed peripherals function with no latency making it ideally suited for operating rooms, post-production studios, command centers, educational facilities, control rooms, conference centers, and board rooms.
Features:
Supports all single-link DVI video resolutions USB 2.0 compliant - High Speed 480 Mbps., 4-port hub
Supports all dual-link DVI video resolutions
MRTS technology 6.25Gbps allows for full frame rate transmission of uncompressed DVI
Signal transmission via fiber optic cable; no RF interference
Requires two or three fiber optic cables
Flawless image quality with no frame dropping
Extends signals up to:
650 meters using SX+ multi-mode fiber
10 kilometers using single mode fiber
Over 10 kilometers, please contact the factory
Signal transmission via fiber optic cable; no RF interference
Requires two or three fiber optic cables
Flawless image quality with no frame dropping
Simple plug and play
Available with SC-, ST-, or LC or type fiber connectors
Fully compatible with Thinklogical's DCS, DCS StudioPRO, and VX160 Router line of switching products
The Logical Solution - Extending DVI and USB 2.0 up to 10km
The StudioPRO Extenders are designed to support one DVI display (Single-Link or Dual-Link models) as well as up to four USB 2.0 peripherals. Using multi-mode or single mode fiber, the system allows users to locate DVI monitors and peripherals via fiber from just a few meters up to 10 kilometers away from the controlling computer securely without the loss of resolution.
Powered by Thinklogical’s cutting edge, patent-pending MRTS (Multi Rate Transmission System) technology, this extension system transports every frame of a DVI video stream seamlessly, with no compression, or dropped frames. In addition, all high speed peripherals function with no latency making it ideally suited for operating rooms, post-production studios, command centers, educational facilities, control rooms, conference centers, and board rooms.
Features:
- Supports all single-link DVI video resolutions USB 2.0 compliant - High Speed 480 Mbps., 4-port hub
- Supports all dual-link DVI video resolutions
- MRTS technology 6.25Gbps allows for full frame rate transmission of uncompressed DVI
- Signal transmission via fiber optic cable; no RF interference
- Requires two or three fiber optic cables
- Flawless image quality with no frame dropping
- Extends signals up to:
- 650 meters using SX+ multi-mode fiber
- 10 kilometers using single mode fiber
- Over 10 kilometers, please contact the factory
- Signal transmission via fiber optic cable; no RF interference
- Requires two or three fiber optic cables
- Flawless image quality with no frame dropping
- Simple plug and play
- Available with SC-, ST-, or LC or type fiber connectors
- Fully compatible with Thinklogical's DCS, DCS StudioPRO, and VX160 Router line of switching products