Thinklogical Datasheets for KVM Switches
KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time.
KVM Switches: Learn more
| Product Name | Notes |
|---|---|
| A Protocol Agnostic Router In a Compact 3RU Frame The MX48 is a compact, high performance router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals... | |
| KVM Switch- 1 User controls up to 3 CPUs The Thinklogical OriginKVM 3125 is a high performance KVM switch that enables one user station to access and switch between three... | |
| KVM Switch- 2 Users control up to 8 CPUs The Thinklogical OriginKVM 8250 is a high performance KVM switch that enables true, simultaneous multi-user access from two user stations, allowing... | |
| Routing Video and Peripheral Signals Thinklogical’s exceptionally resilient VX640 router switches virtually any desktop device and supports a variety of different video formats. Unlike traditional routing technology , the VX640... | |
| Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode... | |
| Routing Video and Peripheral Signals The VX320 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode... | |
| Routing Video and Peripheral Signals The VX40 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or... | |
| Routing Video and Peripheral Signals The VX80 is a compact, high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or... | |
| The OriginKVM 41 is a 1 user 4 CPU switch. This single user switch provides USB connectivity for users and targeted devices. The OriginKVM 41 supports USB 2.0 up to... |