Extend One Single-Link DVI Source, USB 1.0 and 2.0
The Velocity T-Series Module 4 is an interface option, designed for use in the Velocitykvm T-Series 4200 modular chassis (T-4200 sold separately). This module supports one single-link DVI display, PS2, full duplex stereo audio, stereo emitter, and serial (RS-232). Depending on your requirements, module model options feature either USB 1.0 HID and USB 2.0 or USB 1.0 HID (only). Using multi-mode or single mode fiber, it allows users to locate a DVI monitor and peripherals via fiber from just a few meters up to 40 kilometers (24 miles) away from the controlling computer securely and without the loss of resolution.
Module 4 - One DVI Display
Extension Options Include:
USB 2.0 and USB 1.0 HID
USB 1.0 HID (ONLY)
Fiber Options Include:
Single-Mode
Multi-Mode
Features:
Designed for use in the Velocitykvm T-4200 chassis (sold separately)
Supports all single-link DVI video resolutions
Extends one DVI display
MRTS technology 6.25Gbps allows for full frame rate transmission of uncompressed DVI
Requires two fiber optic cables
Flawless image quality with no frame dropping
Single-mode or multi-mode fiber options extend signals up to:
750 meters using SX+ multi-mode fiber
1000 meters using eSX+ multi-mode fiber
40 kilometers (24 miles) using single-mode fiber
A dry contact annunciator provides an alarm warningin the event of a power failure or a unit overheating
Multi-mode and single-mode models are available with LC type fiber connectors
Flawless image quality with no frame dropping
Supports USB 1.0 HID and USB 2.0 (model available with USB 1.0 HID only)
Full keyboard and mouse emulation through the transmitter, full duplex stereo audio, serial RS-232
DDC2B/EDID compliant
Stereo emitter for active 3D applications
Simple plug and play
Fully compatible with Thinklogical's KVM VX Router line of products
Extend One Single-Link DVI Source, USB 1.0 and 2.0
The Velocity T-Series Module 4 is an interface option, designed for use in the Velocitykvm T-Series 4200 modular chassis (T-4200 sold separately). This module supports one single-link DVI display, PS2, full duplex stereo audio, stereo emitter, and serial (RS-232). Depending on your requirements, module model options feature either USB 1.0 HID and USB 2.0 or USB 1.0 HID (only). Using multi-mode or single mode fiber, it allows users to locate a DVI monitor and peripherals via fiber from just a few meters up to 40 kilometers (24 miles) away from the controlling computer securely and without the loss of resolution.
Module 4 - One DVI Display
Extension Options Include:
- USB 2.0 and USB 1.0 HID
- USB 1.0 HID (ONLY)
- Fiber Options Include:
- Single-Mode
- Multi-Mode
Features:
- Designed for use in the Velocitykvm T-4200 chassis (sold separately)
- Supports all single-link DVI video resolutions
- Extends one DVI display
- MRTS technology 6.25Gbps allows for full frame rate transmission of uncompressed DVI
- Requires two fiber optic cables
- Flawless image quality with no frame dropping
- Single-mode or multi-mode fiber options extend signals up to:
- 750 meters using SX+ multi-mode fiber
- 1000 meters using eSX+ multi-mode fiber
- 40 kilometers (24 miles) using single-mode fiber
- A dry contact annunciator provides an alarm warningin the event of a power failure or a unit overheating
- Multi-mode and single-mode models are available with LC type fiber connectors
- Flawless image quality with no frame dropping
- Supports USB 1.0 HID and USB 2.0 (model available with USB 1.0 HID only)
- Full keyboard and mouse emulation through the transmitter, full duplex stereo audio, serial RS-232
- DDC2B/EDID compliant
- Stereo emitter for active 3D applications
- Simple plug and play
- Fully compatible with Thinklogical's KVM VX Router line of products