Xenics nv Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| For stable medium to long range imaging, Xenics presents the stirling cooled XCO-640: an infrared module, based on a cooled MWIR engine with an ultra-low 25 mK NETD detector and... | |
| In one compact housing, the Xeva-1.7-320 digital camera combines a thermo-electrically cooled InGaAs detector head and the control and communication electronics. The Xeva-1.7-320 unit is available with standard (up to... | |
| In one compact housing, the Xeva-1.7-320 TE3 digital camera combines a thermo-electrically cooled InGaAs detector head and the control and communication electronics. The Xeva-1.7-320 TE3 unit is available with standard... | |
| In one compact housing, the Xeva-1.7-320 VisNIR digital camera combines a thermo-electrically cooled InGaAs detector head and the control and communication electronics. The Xeva-1.7-320 VisNIR unit is available with standard... | |
| In one compact housing, the Xeva-1.7-640 digital camera combines a thermo-electrically cooled InGaAs detector head and the control and communication electronics. The Xeva-1.7-640 unit is available with standard (up to... | |
| Machine vision inspection using Lynx-1024-CL provides you high resolution information about quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of low-level photon emissions,is less sensitive to emissivity... | |
| Machine vision inspection using Lynx-1024-GigE provides you high resolution information about quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of low-level photon emissions,is less sensitive to emissivity... | |
| Machine vision inspection using Lynx-512-CL provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive... | |
| Machine vision inspection using Lynx-512-GigE provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive... | |
| The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design... | |
| The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive... | |
| The Cheetah-640-CL camera is the fastest InGaAs infrared camera in the world. The camera has been designed for applications where high speed imaging matters. Whether for adaptive optics, spectral analysis... | |
| The Cheetah-640CL TE3 camera is a high resolution, compact infrared camera, equipped with a dedicated low noise InGaAs detector array working from 0.9 μm up to 1.7 μm. With its... | |
| The Cougar-640 excels in performance for any R&D spectroscopy or semiconductor failure analysis task. These demanding applications, where very low light levels need to be measured, require cameras with low... | |
| The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a... | |
| The high resolution Xlin-1.7-3000 InGaAs detector is specifically designed for earth observation. The detector is based on mechanical butting of three InGaAs photodiode arrays with each 1024 pixels on a... | |
| The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding... | |
| The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited... | |
| The unique high line resolution achieved by the Lynx-2048-CL will maximize your production yields. This SWIR solution is perfectly suited for spectroscopy, and for non-destructive and detail-rich imaging from deeper... | |
| The unique high line resolution achieved by the Lynx-2048-GigE will maximize your production yields. This SWIR solution is perfectly suited for spectroscopy, and for non-destructive and detail-rich imaging from deeper... | |
| The Xeva-2.35-320 is a compact digital camera operating a T2SL detector array for imaging in the 1.0 to 2.35 μm wavelength range. The camera features a resolution of 320 x... | |
| The XSW-320 Gated SWIR OEM module operates in the 0.9 to 1.7 µm spectral band and provides extremely short integration times (down to 100 ns). Its InGaAs detector has a... | |
| The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a... | |
| With superior image quality the Bobcat-640-GigE is available as a complete digital infrared camera system with on-board image processing. The Bobcat-640-GigE comes with an industry-standard GigE Vision interface which makes... | |
| Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision,... | |
| You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power... |