The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a single-stage thermoelectric cooler which guarantees low noise and dark current characteristics. The XSW-320 is available with a variety of interfaces and has a small form factor, low weight and low power consumption (SWaP). This makes this SWIR OEM module easy to integrate into your industrial or security system. The XSW-320 SWIR module can look through glass so you can use standard available (C-Mount) glass lenses and protective housings.
| Xenics nv | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | XSW-320-CL |
| Product Name | TE1 Stabilized SWIR OEM Module |
| Monochrome / Color | Monochrome |
| Imaging Technology | SWIR Camera |
| Format / Output | Ethernet |
| Resolution | 14 bits |
| Lens Mount | C-Mount |