Xenics nv Datasheets for High Speed Cameras

High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more

Product Name Notes
Machine vision inspection using Lynx-1024-CL provides you high resolution information about quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of low-level photon emissions,is less sensitive to emissivity...
Machine vision inspection using Lynx-1024-GigE provides you high resolution information about quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of low-level photon emissions,is less sensitive to emissivity...
Machine vision inspection using Lynx-512-CL provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive...
Machine vision inspection using Lynx-512-GigE provides you valuable information about process stability and quality assurance measurements. The SWIR camera matches perfectly the absorption spectra of various plastics, is less sensitive...
The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive...
The Cheetah-640-CL camera is the fastest InGaAs infrared camera in the world. The camera has been designed for applications where high speed imaging matters. Whether for adaptive optics, spectral analysis...
The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a...
The unique high line resolution achieved by the Lynx-2048-CL will maximize your production yields. This SWIR solution is perfectly suited for spectroscopy, and for non-destructive and detail-rich imaging from deeper...
The unique high line resolution achieved by the Lynx-2048-GigE will maximize your production yields. This SWIR solution is perfectly suited for spectroscopy, and for non-destructive and detail-rich imaging from deeper...
The XSW-320 Gated SWIR OEM module operates in the 0.9 to 1.7 µm spectral band and provides extremely short integration times (down to 100 ns). Its InGaAs detector has a...
You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power...