Xenics nv Datasheets for Low Light Cameras
Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine monitoring.
Low Light Cameras: Learn more
| Product Name | Notes |
|---|---|
| For stable medium to long range imaging, Xenics presents the stirling cooled XCO-640: an infrared module, based on a cooled MWIR engine with an ultra-low 25 mK NETD detector and... | |
| The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design... | |
| The Cheetah-640CL TE3 camera is a high resolution, compact infrared camera, equipped with a dedicated low noise InGaAs detector array working from 0.9 μm up to 1.7 μm. With its... | |
| The Cougar-640 excels in performance for any R&D spectroscopy or semiconductor failure analysis task. These demanding applications, where very low light levels need to be measured, require cameras with low... | |
| The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a... | |
| The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding... | |
| The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited... | |
| The XSW-320 SWIR module is a shortwave infrared OEM module with a resolution of 320 x 256 pixels and a pixel pitch of 20 µm. It is equipped with a... | |
| Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision,... | |
| You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power... |