The Bobcat-320-Gated SWIR camera operates in the 0.9 to 1.7µm spectral band. It provides extremely short integration times down to 100 ns. The Bobcat-320-Gated makes use of a highly sensitive TE1-cooled InGaAs detector that has a 20 µm pixel pitch. This compact gated imaging camera contains real-time on-board image processing and image correction. All at a very favorable price point. The Bobcat-320-Gated is equipped with trigger-in and jitter-free trigger-out. A special feature is the programmable trigger-out delay between the internally generated trigger-out pulse and the start of integration. It is configurable from 100 ns up to 1ms in steps of 100 ns, or 1 ms to 40 ms (in standard mode). With all these features, the Bobcat-320-Gated SWIR camera is ideally suited for gated imaging applications and the inspection of hot or fast moving objects.
| Xenics nv | |
|---|---|
| Product Category | High Speed Cameras |
| Product Number | GigE |
| Product Name | Cooled Smart SWIR InGaAs Camera |
| Camera Function | Still |
| Monochrome / Color | Monochrome |
| Imaging Technology | SWIR Gated Camera |
| Format / Output | Ethernet; CameraLink |
| Resolution | 14 bits |