Nelson Fastener Systems Datasheets for Stud Welders
Stud welders use a specialized stud welding gun to fuse weld studs, weld nuts, or weld fasteners to a metal workpiece. An arc is struck between the welding stud or fastener and workpiece that solidly fuses the welding fastener to the substrate.
Stud Welders: Learn more
| Product Name | Notes |
|---|---|
| Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for... | |
| Stud welding of bolts with its variety of individual applications is a widespread technology in all different fields of metal processing. Brand-new and a version of the stud welding process... | |
| The Arc Charger has an exclusive input charger system that efficiently converts the 120V wall outlet power into digitally controlled stored energy for welding studs up to 3/8” in diameter. | |
| The leading supplier of stud welding fasteners, equipment, and services has developed the industry standard for rugged, high output, drawn arc stud welding. The Nelweld family has the duty cycle,... | |
| The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by... | |
| The new Six Gunner™ output expansion module allows you to simultaneously connect 6 guns to one output of a Nelweld 4000 or Nelweld 6000. Each gun setting can be preprogrammed... | |
| The Pinnacle ™ NCD+ 500b is Nelson’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge,... | |
| This economical stud welding system from Nelson is for welding fasteners up to 1/2” in diameter. The S4500 is a simple, yet rugged welding system that can be depended on... | |
| This flexible automation system is designed to weld studs, nuts and brackets with a six-axis robot, with high positioning accuracy and perpendicularity. The cell has two-fixed tables for small to... | |
| This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4” (19mm) full diameter fasteners, and only weighs 79 pounds. The... | |
| This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½” (12mm) full diameter fasteners, and only weighs 40 pounds. | |
| This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8” and 1/2” refractory studs at high rate and... | |
| Up to 7⁄8" Diameter. Short Cycle, Versatile, Mid-Range System. |