Nelson Fastener Systems Advanced Capacitor Discharge Welder NCD+ 1000t/1600t

Description
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 5/16” (M8) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.
Description
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 5/16” (M8) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.

Suppliers

Company
Product
Description
Supplier Links
Advanced Capacitor Discharge Welder - NCD+ 1000t/1600t - Nelson Fastener Systems
Elyria, OH, USA
Advanced Capacitor Discharge Welder
NCD+ 1000t/1600t
Advanced Capacitor Discharge Welder NCD+ 1000t/1600t
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 5/16” (M8) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.

The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and 1600t are the ideal tools to weld up to 5/16” (M8) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the split second fastening of studs to thin sheet metal, aluminum, brass, and other alloys.

Supplier's Site

Technical Specifications

  Nelson Fastener Systems
Product Category Welding, Brazing, and Soldering Equipment
Product Number NCD+ 1000t/1600t
Product Name Advanced Capacitor Discharge Welder
Equipment Type PowerSource / Station
Process Capability Welding; Stud / Nut Welding
Material Capability Mild Steel, Stainless Steel, Aluminum, Brass, Copper, Ni-based Superalloys, Titanium
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 4053351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Color Digital Weld Monitor - MG3 Digital Basic - AMADA Weld Tech
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details
IR Welding -  - Tooling Technology
Tooling Technology
Specs
Process Capability Welding
View Details