Nelson Fastener Systems Datasheets for Anchors
Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available.
Anchors: Learn more
| Product Name | Notes |
|---|---|
| L2L studs are welded to hot work, such as furnaces, kilns, ducts, or tanks. They are intended to attach of insulation blanket using wires or “gull wing” wire skewers. Nelson... | |
| Nelson deformed bar anchors deliver full tension capacity when embedded according to code requirements and provide specified shear strength when embedded at proper edge distances and spacing between bars. Nelson... | |
| Nelson headed concrete anchors deliver code specified embedded tension and shear strength values between steel and concrete. These anchors meet requirements of the following codes: AWS D1.1 Structural Welding Code... | |
| Nelson S4X refractory studs are used to secure single component castable or gunite linings of medium to heavy density material (up to 170 lb. per cubic foot). S4X studs are... | |
| Nelson S7X refractory studs are used to secure castable or gunite linings of light to medium density material (up to 90 lb. per cubic foot). It is used on the... |