Arlington Industries, Inc. Beam Clamp BC25

Description
C TYPE STEEL MATERIAL PLATED FINISH 0.608 INCH MAX. JAW CAPACITY .608 MAX. JAW CAPACITY - DECIMAL 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
C TYPE STEEL MATERIAL PLATED FINISH 0.608 INCH MAX. JAW CAPACITY .608 MAX. JAW CAPACITY - DECIMAL 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - BC25 - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
BC25
Beam Clamp BC25
C TYPE STEEL MATERIAL PLATED FINISH 0.608 INCH MAX. JAW CAPACITY .608 MAX. JAW CAPACITY - DECIMAL 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • C TYPE
  • STEEL MATERIAL
  • PLATED FINISH
  • 0.608 INCH MAX. JAW CAPACITY
  • .608 MAX. JAW CAPACITY - DECIMAL
  • 75 LB LOAD CAPACITY
  • 75 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/4 INCH-20 TPI
  • TRADE SIZE 1 INCH
  • PACKAGING QUANTITY 100
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number BC25
Product Name Beam Clamp
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.2362 to 0.4724 inch (6 to 12 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Beam Clamp - 902L - Producto Electric Corp.
Producto Electric Corp.
Specs
Actuation Manual
Body Material Cast Iron
Capacity / Jaw Opening 1.44 inch (36.51 mm)
View Details