Arlington Industries, Inc. Beam Clamp MBC25

Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY .772 MAX. JAW CAPACITY - DECIMAL 125 LB LOAD CAPACITY 125 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY .772 MAX. JAW CAPACITY - DECIMAL 125 LB LOAD CAPACITY 125 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - MBC25 - Arlington Industries, Inc.
Scranton, PA, USA
Beam Clamp
MBC25
Beam Clamp MBC25
I TYPE MALLEABLE IRON MATERIAL PLATED FINISH 0.772 INCH MAX. JAW CAPACITY .772 MAX. JAW CAPACITY - DECIMAL 125 LB LOAD CAPACITY 125 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • I TYPE
  • MALLEABLE IRON MATERIAL
  • PLATED FINISH
  • 0.772 INCH MAX. JAW CAPACITY
  • .772 MAX. JAW CAPACITY - DECIMAL
  • 125 LB LOAD CAPACITY
  • 125 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/4 INCH-20 TPI
  • TRADE SIZE 1 INCH
  • PACKAGING QUANTITY 100
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Hand Clamps
Product Number MBC25
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

375 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70037 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp IPBC WLL ton 3 - 502100300250210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 1253831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Pipe Clamp - 553 0800PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 2500 lbs (1134 kg)
View Details