Clean Air Products Datasheets for Cleanroom Pass Throughs
Cleanroom pass throughs consist of a small airlock chamber with two doors and allow equipment and personnel to enter a cleanroom while preventing particle contamination of the cleanroom environment.
Cleanroom Pass Throughs: Learn more
| Product Name | Notes |
|---|---|
| CAP18F-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A... | |
| CAP18FHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A... | |
| CAP18W-PP (up to 42W x 42H x 42D) Standard Features Welded white non-fire retardant polypropylene construction A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior... | |
| CAP18W-PP Standard Features Welded white non-fire retardant polypropylene construction A removable full-size polypropylene side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus... | |
| CAP18W-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A... | |
| CAP18W-SST-UV Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A... | |
| CAP18W9-SST (Up To 26W x 26H) Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the... | |
| CAP18W9-SST (Up To 36W x 36H) Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the... | |
| CAP18W9-SST Left Hand (Up To 26W x 26H) Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams... | |
| CAP18WBD-SST Standard Features: Fully-welded type 304 #4 finish stainless steel construction Smooth-ground crevice-free continuous seam welds throughout the interior and exterior Concealed stainless steel mechanical interlock mechanism mounted inside the... | |
| CAP18WDD-SST Standard Features Design minimizes door swing footprint for space-limited installations Maximum interior width: 84 inches Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality... | |
| CAP18WFR-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning Aluminum... | |
| CAP18WHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A... | |
| CAP18WTI-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A... | |
| CAP18WVP-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning Pneumatic... | |
| CAP18WVS-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning Counter-weighted,... | |
| Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable... |