Clean Air Products Datasheets for Cleanrooms
Cleanrooms are contamination-free environments where high-tech manufacturing and assembly take place.
Cleanrooms: Learn more
| Product Name | Notes |
|---|---|
| CAP591 Portable Clean Rooms are a free standing, rigid wall, modular, prefabricated cleanroom system that is designed to provide superior cleanroom performance and esthetic appeal. Its modular, prefabricated design combines... | |
| The CAP556 Softwall Cleanrooms are a vertical flow softwall cleanroom system that is designed to provide superior cleanroom performance. The Series 556 Softwall Cleanrooms modular design combines functionality with flexibility... | |
| The CAP558 is a vertical flow hardwall modular clean room system designed to provide superior clean room performance. Its modular clean room design combines functionality with flexibility to create systems... | |
| The CAP560 modular cleanroom systems are prefabricated, pre-engineered vertical flow cleanrooms that offer a viable alternative to costly conventional cleanroom construction. These modular cleanroom systems feature easy-toassemble self-contained modular sections... | |
| The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system... | |
| The CAP583 Modular Cleanrooms are a smooth metal wall and metal ceiling cleanroom designed to be wiped or washed down. The walls can be made of either painted steel, painted... | |
| The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. | |
| Standard Features Free spans up to 12 feet without adding a support leg or hanging point Modular bolt-together design simplifies both initial assembly and future additions All frame components are... |