Clean Air Products Datasheets for Clean Benches
Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more
| Product Name | Notes |
|---|---|
| The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance... | |
| The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set... | |
| The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100... | |
| The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to... | |
| The CAP412 Mode ER vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety... | |
| The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety... | |
| The CAP412 Mode OB vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety... | |
| The CAP412 Mode WO vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety... | |
| The CAP412 Mode WT vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety... | |
| The Clean Room Benches CAP416 are a vertical laminar flow clean room benches designed to install on top of typical metro wire or eagle-type wire shelving. The Series 416HF Clean... |