Clean Air Products Datasheets for Sample Dryers
Sample dryers are used to remove liquids from a sample through techniques such as freeze drying, spray drying, and evaporation.
Sample Dryers: Learn more
| Product Name | Notes |
|---|---|
| Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction Minimal panel seams in the interior for easy cleaning Individual compartments sealed with clear epoxy for ideal pressurized... | |
| Standard Features Fully welded type 304 #4 finish stainless steel construction utilizing multiple compartment shells with a seamless welded interior; welded in an N2 purged environment to increase weld purity... | |
| Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction Minimal panel seams in the interior for easy cleaning Individual compartments sealed with clear epoxy for ideal pressurized... |