Clean Air Products Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) CAP18W-SST-42Wx42Hx42D-5a

Description
CAP18W-SST-UV Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear UV-filtering acrylic viewing windows 90-Degree turn door cam latches with black plastic knobs Closed-cell PVC foam door gaskets 120V 50/60Hz 254 nm (UV-C) T8 ultraviolet light Customer to hard-wire using pigtail wires provided from the top of the pass thru

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) - CAP18W-SST-42Wx42Hx42D-5a - Clean Air Products
Minneapolis, MN, USA
Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock)
CAP18W-SST-42Wx42Hx42D-5a
Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock) CAP18W-SST-42Wx42Hx42D-5a
CAP18W-SST-UV Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus Stainless steel continuous flush-mount hinges Formed type 304 #4 finish stainless steel door frames provide exceptional durability Clear UV-filtering acrylic viewing windows 90-Degree turn door cam latches with black plastic knobs Closed-cell PVC foam door gaskets 120V 50/60Hz 254 nm (UV-C) T8 ultraviolet light Customer to hard-wire using pigtail wires provided from the top of the pass thru

CAP18W-SST-UV Standard Features

Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone
Minimal panel seams in the interior for easy cleaning
A removable full-size side panel completely covers the interlock mechanism, eliminating the interior obstruction issue found in other pass thrus
Stainless steel continuous flush-mount hinges
Formed type 304 #4 finish stainless steel door frames provide exceptional durability
Clear UV-filtering acrylic viewing windows
90-Degree turn door cam latches with black plastic knobs
Closed-cell PVC foam door gaskets
120V 50/60Hz 254 nm (UV-C) T8 ultraviolet light
Customer to hard-wire using pigtail wires provided from the top of the pass thru
Supplier's Site

Technical Specifications

  Clean Air Products
Product Category Cleanroom Pass Throughs
Product Number CAP18W-SST-42Wx42Hx42D-5a
Product Name Wall Mount Straight Thru Welded Stainless Steel Single Doors UV Light Pass Thrus (a.k.a. Static Pass Box, Transfer Hatch, Pass Through Chamber, Specimen Cabinet, or Airlock)
Inside Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Acrylic Pass-Through Chamber - 1992-50D - Terra Universal, Inc.
Specs
Inside Width 22 inch (559 mm)
Inside Depth 24 inch (610 mm)
Inside Height 14 inch (356 mm)
View Details
Electropolished 304 Stainless Steel Pass-Through Chamber - 1992-08D - Terra Universal, Inc.
Specs
Inside Width 22 inch (559 mm)
Inside Depth 24 inch (610 mm)
Inside Height 34 inch (864 mm)
View Details