Clean Air Products Datasheets for Furniture
Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications.
Furniture: Learn more
| Product Name | Notes |
|---|---|
| All-stainless-steel construction makes this table a superior solid-top cleanroom stainless steel table. Series 62 stainless steel tables are designed for use in cleanrooms of Class 100,000 to Class 10. Series... | |
| CAP62RT recessed tabletop models have a 3/4-in. liquid-tight recessed center area that is ideal for containing water or other types of materials. | |
| CAP64PF "perimeter frame" tabletops are made with a piece of perforated stainless steel with 1/8 in. diameter holes, spot welded to a perimeter stainless steel frame. The underside is reinforced... | |
| The CAP64CT "Continuous Top" Stainless Steel tables are made from a single sheet of stainless steel that is perforated, forming a continuous, smooth top. Holes are available in nominal sizes... | |
| The Series 61 formica cleanroom tables are designed for use in cleanrooms of Class 100,000 to Class 10. The Series 61 cleanroom tables heavy-duty design and quality construction will provide,... | |
| 16 gauge stainless steel frame and gussets Adjustable leg leveling glides Can be floor mounted Optional underneath storage compartments with polypropylene dividers for boots, etc. |