LINAK U.S. Inc. Lifting Column DL7 and DL7R

Description
The DL7 is a basic DESKLINE® column for simple desks mainly used in offices or private homes. The DL7 combines well-proven technology and basic features in a price/performance optimized low-cost 2-part column. The DL7 is available in a rectangular and a round version. The column was mainly developed for 2-parallel desks where the basic features of an electrical height adjustable desk are required. The upside down construction yields a very compact and clean design and the fact that no crossbar is needed for the desk ensures a high degree of safety and leg room for the user. The DL7 is also very easy and intuitive to mount. The DL7 column is compatible with DESKLINE control boxes and all standard controls, providing a wide range of options. Max. thrust: 800 N Max. speed: 34 mm/s
Datasheet
Description
The DL7 is a basic DESKLINE® column for simple desks mainly used in offices or private homes. The DL7 combines well-proven technology and basic features in a price/performance optimized low-cost 2-part column. The DL7 is available in a rectangular and a round version. The column was mainly developed for 2-parallel desks where the basic features of an electrical height adjustable desk are required. The upside down construction yields a very compact and clean design and the fact that no crossbar is needed for the desk ensures a high degree of safety and leg room for the user. The DL7 is also very easy and intuitive to mount. The DL7 column is compatible with DESKLINE control boxes and all standard controls, providing a wide range of options. Max. thrust: 800 N Max. speed: 34 mm/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL7 and DL7R - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL7 and DL7R
Lifting Column DL7 and DL7R
The DL7 is a basic DESKLINE® column for simple desks mainly used in offices or private homes. The DL7 combines well-proven technology and basic features in a price/performance optimized low-cost 2-part column. The DL7 is available in a rectangular and a round version. The column was mainly developed for 2-parallel desks where the basic features of an electrical height adjustable desk are required. The upside down construction yields a very compact and clean design and the fact that no crossbar is needed for the desk ensures a high degree of safety and leg room for the user. The DL7 is also very easy and intuitive to mount. The DL7 column is compatible with DESKLINE control boxes and all standard controls, providing a wide range of options. Max. thrust: 800 N Max. speed: 34 mm/s

The DL7 is a basic DESKLINE® column for simple desks mainly used in offices or private homes. The DL7 combines well-proven technology and basic features in a price/performance optimized low-cost 2-part column. The DL7 is available in a rectangular and a round version. The column was mainly developed for 2-parallel desks where the basic features of an electrical height adjustable desk are required. The upside down construction yields a very compact and clean design and the fact that no crossbar is needed for the desk ensures a high degree of safety and leg room for the user. The DL7 is also very easy and intuitive to mount. The DL7 column is compatible with DESKLINE control boxes and all standard controls, providing a wide range of options. Max. thrust: 800 N Max. speed: 34 mm/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL7 and DL7R
Product Name Lifting Column
Maximum Load 180 lbs (81.56 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Maximum Load 292 lbs (133 kg)
Stroke 31.5 inch (800 mm)
Speed 1.46 in/sec (2.22 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL11 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 25.98 inch (660 mm)
Speed 2.28 in/sec (3.48 m/min)
View Details
Lifting Column - DL5 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 11.81 to 19.69 inch (300 to 500 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Motorized TV Lift for 32" - 60" TVs - ty-01 - Progressive Automations
Specs
Stroke 39 inch (991 mm)
Speed 0.9800 in/sec (1.49 m/min)
Retracted Length 31.89 inch (810 mm)
View Details