LINAK U.S. Inc. Lifting Column DL14

Description
The DESKLINE® column DL14 sets the standards for in-line columns. The compact round shaped column satisfies market requirements for low built-in dimensions and at the same time a long stroke length. The DL14 is designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL14 features PIEZO™, an integrated sensor, minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL14 was developed without PVC, which is an environmental advantage. The column comes standard in black, silver-gray, or white, as well as in a customized color (optional).The DL14 is compatible with all DESKLINE® control boxes and controls - just Plug and Play™. Max. thrust: 700 N Max. speed: 38 mm/s
Datasheet
Description
The DESKLINE® column DL14 sets the standards for in-line columns. The compact round shaped column satisfies market requirements for low built-in dimensions and at the same time a long stroke length. The DL14 is designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL14 features PIEZO™, an integrated sensor, minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL14 was developed without PVC, which is an environmental advantage. The column comes standard in black, silver-gray, or white, as well as in a customized color (optional).The DL14 is compatible with all DESKLINE® control boxes and controls - just Plug and Play™. Max. thrust: 700 N Max. speed: 38 mm/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL14 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL14
Lifting Column DL14
The DESKLINE® column DL14 sets the standards for in-line columns. The compact round shaped column satisfies market requirements for low built-in dimensions and at the same time a long stroke length. The DL14 is designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL14 features PIEZO™, an integrated sensor, minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL14 was developed without PVC, which is an environmental advantage. The column comes standard in black, silver-gray, or white, as well as in a customized color (optional).The DL14 is compatible with all DESKLINE® control boxes and controls - just Plug and Play™. Max. thrust: 700 N Max. speed: 38 mm/s

The DESKLINE® column DL14 sets the standards for in-line columns. The compact round shaped column satisfies market requirements for low built-in dimensions and at the same time a long stroke length. The DL14 is designed for desks without a crossbar ensuring more leg space and more design possibilities. As standard, the DL14 features PIEZO™, an integrated sensor, minimizing the risk of damage to a desk caused by squeezing or blocking by obstacles in an upward or downward direction. The DL14 was developed without PVC, which is an environmental advantage. The column comes standard in black, silver-gray, or white, as well as in a customized color (optional).The DL14 is compatible with all DESKLINE® control boxes and controls - just Plug and Play™. Max. thrust: 700 N Max. speed: 38 mm/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL14
Product Name Lifting Column
Maximum Load 157 lbs (71.37 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Telescopic Pillars - TMA Series -  - SKF/Global
Specs
Maximum Load 225 lbs (102 kg)
Stroke 19.69 inch (500 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Table Lift Set (Dual - 3-Step - Stroke Size 25.5" ) - FLT-06 - Progressive Automations
Specs
Maximum Load 175 lbs (79.37 kg)
Stroke 25.5 inch (648 mm)
Speed 1.4 in/sec (2.13 m/min)
View Details
Telescopic Pillars - Telemag TGC Series -  - SKF/North America
Specs
Maximum Load 225 lbs (102 kg)
Stroke 7.87 to 27.56 inch (200 to 700 mm)
Speed 0.4331 in/sec (0.6600 m/min)
View Details