LINAK U.S. Inc. Lifting Column BL1

Description
The BL1 is a 3-part lifting column suitable to use in, for example, hospital beds, nursing home beds, treatment chairs, couches and dental chairs. The lifting column is compact and has a long stroke length. The 3-part guidance enables an overlap between the individual profiles, which ensures a high degree of stability. The lifting column has an open spindle actuator with a chain drive inside which is practically noiseless. The BL1 is available with a cable integrated inside the column which enables connection of a hand control or a foot switch from the top or bottom of the column. As such, the cables are hidden inside the column. It is possible to connect the control unit and motor cable on the top plate but only the motor cable or control unit on the bottom plate. The integrated cable makes the column easy to fit into an aesthetic design of applications and easy to clean. Among the benefits are: Short installation dimensions and long stroke length are possible High degree of stability Low noise level Exchangeable cables Max. thrust: 2,000 N Max. speed: 18 mm/s
Datasheet
Description
The BL1 is a 3-part lifting column suitable to use in, for example, hospital beds, nursing home beds, treatment chairs, couches and dental chairs. The lifting column is compact and has a long stroke length. The 3-part guidance enables an overlap between the individual profiles, which ensures a high degree of stability. The lifting column has an open spindle actuator with a chain drive inside which is practically noiseless. The BL1 is available with a cable integrated inside the column which enables connection of a hand control or a foot switch from the top or bottom of the column. As such, the cables are hidden inside the column. It is possible to connect the control unit and motor cable on the top plate but only the motor cable or control unit on the bottom plate. The integrated cable makes the column easy to fit into an aesthetic design of applications and easy to clean. Among the benefits are: Short installation dimensions and long stroke length are possible High degree of stability Low noise level Exchangeable cables Max. thrust: 2,000 N Max. speed: 18 mm/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - BL1 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
BL1
Lifting Column BL1
The BL1 is a 3-part lifting column suitable to use in, for example, hospital beds, nursing home beds, treatment chairs, couches and dental chairs. The lifting column is compact and has a long stroke length. The 3-part guidance enables an overlap between the individual profiles, which ensures a high degree of stability. The lifting column has an open spindle actuator with a chain drive inside which is practically noiseless. The BL1 is available with a cable integrated inside the column which enables connection of a hand control or a foot switch from the top or bottom of the column. As such, the cables are hidden inside the column. It is possible to connect the control unit and motor cable on the top plate but only the motor cable or control unit on the bottom plate. The integrated cable makes the column easy to fit into an aesthetic design of applications and easy to clean. Among the benefits are: Short installation dimensions and long stroke length are possible High degree of stability Low noise level Exchangeable cables Max. thrust: 2,000 N Max. speed: 18 mm/s

The BL1 is a 3-part lifting column suitable to use in, for example, hospital beds, nursing home beds, treatment chairs, couches and dental chairs. The lifting column is compact and has a long stroke length. The 3-part guidance enables an overlap between the individual profiles, which ensures a high degree of stability. The lifting column has an open spindle actuator with a chain drive inside which is practically noiseless. The BL1 is available with a cable integrated inside the column which enables connection of a hand control or a foot switch from the top or bottom of the column. As such, the cables are hidden inside the column. It is possible to connect the control unit and motor cable on the top plate but only the motor cable or control unit on the bottom plate. The integrated cable makes the column easy to fit into an aesthetic design of applications and easy to clean. Among the benefits are: Short installation dimensions and long stroke length are possible High degree of stability Low noise level Exchangeable cables Max. thrust: 2,000 N Max. speed: 18 mm/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number BL1
Product Name Lifting Column
Maximum Load 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A56 - Isotech, Inc.
Specs
Maximum Load 292 lbs (133 kg)
Stroke 27.56 inch (700 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Telescopic Pillars - TMS Series -  - SKF/Global
Specs
Maximum Load 899 lbs (408 kg)
Stroke 9.84 to 27.56 inch (250 to 700 mm)
View Details
Lifting Column - DESKLIFT™ SetPack - LINAK U.S. Inc.
Specs
Maximum Load 180 to 270 lbs (81.56 to 122 kg)
Stroke 19.69 to 25.59 inch (500 to 650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Lifting columns - CPMA - Ewellix
Specs
Maximum Load 0.0 lbs (0.0 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.5906 in/sec (0.9000 m/min)
View Details