Suzhou Ele Mfg Co., Ltd. Datasheets for Wallplates

Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more

Product Name Notes
Decorative Wall Plates
Single Device Wall Plates
Constructed of corrosion- resistant stainless steels. | Standard size wall plates for all applications. | Individually wrapped with color-matching screws. | Shipped with removable protective film. | ETL and CETL...
Constructed of corrosion-resistant Galvanized plates. | Standard, Medium, Jumbo size plates available. | Glossy or Textured finish is optional. | Individually wrapped with color- matching screws. | ETL and CETL...
Durable high impact polycarbonate. | Outlet can be opened and closed easily for customer use, will not pinch cord. | 120° open design, cover stops at the top allowing for...
Invisible screw, snap-on design for modern architectural styling. | Thermoplastic PC provide durability, flexibility and resilience. | Matte finish offers a low-profile, textured appearance. | Available in Toggle Switch, Duplex...
Thermoplastic PC wall plate is more flexible and unbreakable. | High gloss finish is soil-resistant | Thermoplastic provides additional resistance to impact, abrasion and fading. | Available in Standard, Medium,...
Thermosetting plastics designed for arc resistance. | Curved corners blend into any interior. | Smooth wall plate for easy cleaning. | Meets UL514 testing requirements while resisting contaminants, fading and...