Suzhou Ele Mfg Co., Ltd. Datasheets for Lighting Controls
Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems.
Lighting Controls: Learn more
| Product Name | Notes |
|---|---|
| Smart Dimmer Switch | |
| Smart Rotary Dimmer Switch | |
| Smart Touch Panel Dimmer Switch | |
| Adjustable initial brightness setting for different type of lights. | Compatible with 99% of light bulbs on the market today. | Tough thermoplastic housing shrugs off impacts and is scratch... | |
| Compatible with up to 150w dimmable LED /CFL bulbs as well as 450W Incandescent bulbs. | LED indicator brightness adjustment to adjust LED indicator brightness to what you like. |... | |
| Compatible with up to 150w dimmable LED /CFL bulbs as well as 450W Incandescent bulbs. | Press to turn on the light and touching the light bar to adjust light... | |
| Compatible with up to 150W dimmable LED /CFL bulbs as well as 600w Incandescent bulbs | Convenient operation, push on and off switch with full-range rotary dimming control | Easy... | |
| Compatible with up to 150W dimmable LED /CFL bulbs as well as 600W Incandescent bulbs. | Convenient operation, push on and off switch with full-range rotary dimming control. | Easy... | |
| Compatible with up to 150w dimmable LED /CFL bulbs as well as 600W Incandescent bulbs. | Multiple Control, this series Can be used as single-pole or 3-way applications. | Compared... | |
| LEDPro™ Advanced Dimming Technology delivers smooth, reliable, and noise-free LED Dimming Experience. | No neutral wire required, easy installation in both new and retrofit applications. | Multi-location dimming control, works... | |
| Provide unparalleled interactive experience with a crystal-clear LCD screen and smooth dial control. Effortlessly shift options and achieve smooth dimming by simply rotating the dial. Enjoy delightful ambience on different... |