Suzhou Ele Mfg Co., Ltd. Datasheets for Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more

Product Name Notes
20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle
30W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle
30W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle
30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle
65W PD3.0 Dual Type C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle
Smart In-Wall Outlet with Power Monitoring
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 18W dual-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution.
· Essential in-wall USB charging for everyday devices, designed to meet basic daily charging needs, this 21W triple-port in-wall USB outlet replaces bulky wall adapters with a clean, built-in solution.
All outputs operate at safe voltage to avoid electrical shock hazards, ideal for application in children room, classroom, kindergarten. | Simultaneously charge up to 4 mobile devices with 2 type...
High-impact thermoplastic face and back body eliminate cracks, breaks and callbacks. | Back wire ground clamp for fast and secure wiring. | Self-grounding clip assures positive ground. | Push-in quick...
Range and dryer devices offer heavy-duty connections in either surface mount or flush mount configurations. | Heavy gauge galvanized steel mounting strap for corrosion resistance. | Flush receptacles are completely...
Smart Dusk-to-Dawn Sensor, Built-in light sensor automatically activates the night light in low amblent lighting and turns it off when bright, ensuring energy-efficient operation without manual effort. | Adjustable Brightness...
Tamper-Resistant (TR) Models: Complies with NEC requirements for 15A and 20A receptacles. Internal shutters block access unless a proper plug is inserted, enhancing household safety. | Flame-Resistant Material: 5VA flame-retardant...
Tamper-Resistant (TR) Models: Comply with NECrequirements mandating that all 15A and 20A receptacles installed in dwelling units must be listed as tamper-resistant. Shutter mechanism inside the receptacle blocks the access...
The power outlet box is designed to provide a safe and reliable power source for RVs or campers. | Durable product with high safety factor, the protective cover can be...
The power outlet box is designed to provide a safe and reliable power source for RVs or campers. | The product is durable and has a lockable protective cover to...