Suzhou Ele Mfg Co., Ltd. Datasheets for Ground Fault Circuit Interrupters (GFCI)

Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices.
Ground Fault Circuit Interrupters (GFCI): Learn more

Product Name Notes
2 Wire Non-Grouding Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P
Basic version
Blank Face Weather Resistant
Blank Face
Self-Test 2 Wire Non-Grouding Non-Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P
Ultra-Compact Profile Back and side wire, with LED guide light
Ultra-Compact Profile Back and side wire
Always Safe- GFCI features surge protection and lighting protection function withstanding 6 kilovolt. Performed 6000+ times factory test,which is twice the testing times of UL standard. | Water Resistant GFCI-...
Cord Protection with Portable Residual Current Devices (PRCD), developed independently by ELE Group, is a new safety protecting product with several national patents. ELE products are widely applicable as power...
Innovative design by combining GFCI, USB chargers and sensor-controlled night light (optional) in one device, provides the multi-function and perfect solution for limited space like kitchen or bathroom. | Strictly...
Innovative design combining GFCI protection and 24W USB charging in one device, providing a perfect space-saving solution for kitchens and bathrooms. | Strictly tested to meet or exceed UL standard...
Innovative Dual Protection System: Twin solenoid and double Silicon Controlled Rectifier (SCR) ensure an always-on GFCI protection to ground fault. | Ultra-Compact Design: Leave more room for wiring in an...
Leakage current protection function , high safety performance. | Small volume, the whole machine is ultra-thin, compact space, to meet different installation space. | Easy to use, energy-saving and environmentally...
Leakage current protection to enhance appliance safety. | Easy to use, energy-saving and environmentally friendly,passed the German TUV and EU CE certification. | LED Safe Working Indicator Light. | Optional...
Leakage current protection to enhance appliance safety. | Flexible wiring, optional overvoltage protection to suit diverse needs. | Easy to use, stability and environmentally friendly, passed the European Union(EU) CE...
Leakage current protection to ensure appliance safety. | Small size, stable performance, etc. | LED Safe Working Indicator Light. | Easy to use, energy-saving and environmentally friendly, passed the German...
lhnovative Dual Protection sytem: Twin solenoid and double slicon Controled Rectiier scR) ensure an alwavs-0n GFc protection to around fault. | Ultra-Compact Desian: Leave more room for wiring in an...
Perfect for use in a variety of temporary power application environment, such as electric gardening equipment, power tools, vessel and vehicles, portable swimming pools, portable generators, cutting machines, submersible vehicle...
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding...
These are power supply cords provided with Leakage Current Detection and lnterruption (LCDI). They consist of a length of shielded flexible cord with no termination on the load end and...
Versatile Portable GFCl adapter is a great way to take safety with you and is suitable for indoor use in your bathroom, kitchen, basement and garage. | Performed 6000+ times...