CSC Scientific Company, Inc. Datasheets for Viscometers
Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more
| Product Name | Notes |
|---|---|
| A consistometer is a long trough separated near one end by a spring-loaded gate. The normal way to use the Consistometer is to measure the distance a sample flows in... | |
| CSC Bostwick Consistometer | |
| Portable RM 100 Touch Viscometer with carrying case. | |
| The B-One TOUCH has a 7" touch screen. The B-ONE TOUCH lets you set measuring times for thixotropic products. Includes L1-L4 spindles. | |
| The EMS-1000 Vicsometer provides contact-free measurement. The sample is placed in a disposable tube, and an aluminum sphere - also disposable - is dropped in. Inside the instrument, magnets... | |
| The First Pro Viscometer was built for those who want the capabilities of the DV2 Viscometer and the range, sturdiness, and reliability of Lamy instruments. A step between the First... | |
| Only viscometer with spindles included: choose between L1-L4 or R2-R7. Unlimited speed choice between 0.3 - 200 rpm Viscosity measurement range: 15 to 180,000,000 mPa·s | |
| Viscosity measurement range: 1 - 540,000,000 mPa·s More spindle options are compatible Save test parameters and data directly on the instrument Able to connect to temperature control accessories Optional UD... | |
| Viscosity measurement range: 3 to 180,000,000 mPa·s Includes PT 100 Temperature Sensor Send results to computer or printer via USB Control externally with optional VISCO-RM software |