CSC Scientific Company, Inc. Datasheets for Tensiometers and Surface Tension Meters
Surface tension and wettability instruments measure fluid surface tension, a tangential force that keeps a fluid together at the air/fluid interface. Surface tension is a direct indicator of the quality of any chemical and any formulation.
Tensiometers and Surface Tension Meters: Learn more
| Product Name | Notes |
|---|---|
| CSC Du Nouy Interfacial Tensiometer. Measures both upward and downward forces. | |
| Evaluation for Paints, Inks, and additives for the coating process. Our most popular "work horse" automatic tensiometer. Accuracy = 0.2mN/m | |
| Most advanced automatic tensiometer with additional capabilities including dynamic contact angle and powder contact angle. Accuracy = 0.02mN/m | |
| Smart 100 Contact Angle Meter | |
| The interfacial tensiometer is designed to measure both upward and downward forces on the DuNouy Ring. | |
| This instrument is specified for determining interfacial tension of oil against water by the ring method D971 and solutions of surface-active agents in ASTM method D1331. It is also specified... |