CSC Scientific Company, Inc. Datasheets for Rheometers
Rheometers characterize a liquid according to its viscous properties and elastic responses.
Rheometers: Learn more
| Product Name | Notes |
|---|---|
| Carry out your flow curves directly and see yield rates and thixotropy values | |
| The DSR 500 CP 4000 Plus Rheometer is a flexible cone-plate rheometer that offers the same features as the RM 200 CP 4000 Plus Rheometer - integrated temperature probe, temperature... | |
| The DSR 500 Plus Rheometer provides the full rheological features of the RM 200 Plus, while also allowing you to direct curves and control shear stress directly on the instrument. | |
| Widest speed range of 0.3 - 1500 rpm Generate and fit flow curves directly on the instrument Control externally with optional software Shear-rate imposed rheometer |