CSC Scientific Company, Inc. Datasheets for Reagents and Laboratory Chemicals
Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM International or the American Chemical Society.
Reagents and Laboratory Chemicals: Learn more
| Product Name | Notes |
|---|---|
| A reagent for Coulometric Karl Fischer titrators. This anolyte is designed to work with a standard two-component coulometry (dual reagent). Contains methanol and chloroform as the solvents. Water capacity is... | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte is designed to work with both one-component (single reagent) and two-component (dual reagent) setups. Effective for very polar samples (long-chained hydrocarbons). | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte is designed to work with both one-component (single reagent) and two-component (dual reagent) setups. This anolyte is free of carbon tetrachloride... | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte is designed to work with coulometry in cells without a diaphragm (single reagent). Free of carbon tetrachloride and chloroform. | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte is designed to work with Karl Fischer titrators that are using evaporators. Ensures low errors even for long duration determinations. Free... | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte is designed to work with samples containing ketones & aldehydes. This anolyte is designed to work with a two component (dual... | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte is specifically designed for the determination of H20 in oils. Based on methanol with addition of aromatic and halogenated hydrocarbons to... | |
| A reagent for Coulometric Karl Fischer titrators. This anolyte replaces much of the methanol with ethanol reducing the toxicity without affecting performance. Can be used in systems with or without... | |
| A reagent for Coulometric Karl Fischer titrators. This catholyte is designed to work with samples containing ketones & aldehydes. This catholyte is designed to work with a two component (dual... | |
| A reagent for Coulometric Karl Fischer titrators. This catholyte is designed to work with two-component (dual reagent) setup configurations (Coulomat A,AG,AG-H). Each box contains 10X5mL Ampules; This catholyte contains protected... | |
| A reagent for Volumetric Karl Fischer titrators. Hydranal Comp. 5K is designed to work with samples containing ketones & aldehydes.. (1 mL=appox. 5.0 mg H20) | |
| A reagent for Volumetric Karl Fischer titrators. Hydranal Composite 1 is a one-component reagent. General one-component reagent 1mL=approx. 0.7-1.0mg H2O | |
| A reagent for Volumetric Karl Fischer titrators. Hydranal Composite 2 is a one-component reagent. General one-component reagent 1mL=approx. 2.0mg H2O | |
| A reagent for Volumetric Karl Fischer titrators. Hydranal Composite 5 is a one-component reagent. General one-component reagent 1mL=approx. 5.0mg H2O (This is one of the most popular volumetric reagents used!)... | |
| A reagent for Volumetric Karl Fischer titrators. This is a specialty one-component volumetric Karl Fischer reagent for working with ketones & aldehydes. Suppresses side reactions that generate water or consume... | |
| A solvent for Volumetric Karl Fiacher titrators. This ethanol-based working medium is formulated for use with the standard one-component Hydranal Composites (Comp5,Comp2,Comp1). It permits a methanol-free analysis using the single... | |
| A solvent for Volumetric Karl Fischer titrators testing samples with ketones & aldehydes. This working medium solvent is to be used with the Hydranal (volumetric) composites (Comp5,Comp2,Comp1). This solvent contains... | |
| A solvent for Volumetric Karl Fischer titrators. This custom made solvent has a maximum water content of 100ppm - 0.01% | |
| A solvent for Volumetric Karl Fischer titrators. This solvent is designed to work with Hydranal Composites (specifically Composite 5K) This solvent contains chloroethanol and chloroform. For the determination of water... | |
| A water standard for Coulometric and Volumetric Karl Fischer titrators (10,000PPM). A certified standard containing 10.0mg of H2O per g (1g = 1.16ml). A manufacturer's test certificate with exact specifications... | |
| A water standard for Coulometric Karl Fischer titrators (1,000PPM). A certified standard containing 1.00mg of H2O per g (1g = 1.0ml). A manufacturer's test certificate with exact specifications is included. | |
| A water standard for Coulometric Karl Fischer titrators (100PPM). A certified standard containing 0.1mg of H2O per g (1g = 1.16ml). This standard contains xylene. The specific gravity of this... | |
| A water standard for Coulometric Karl Fischer titrators. "Water standard oil" is a low-level water standard. Prepared by LOT, the water content will vary by LOT never to exceed 35ppm. | |
| ANOLYTE. For coulometry in cells with or without diaphram. Free of carbon tetrachloride and chloroform. | |
| ANOLYTE. For coulometry in cells without a diaphram. Free of carbon tetrachloride and chloroform. | |
| CATHOLYTE. Standard catholyte for coulometry cells with a diaphram. It contains protected ammonium salts as the reactive component and methanol. 50ml in 10x5ml ampules. | |
| Hydranal Composite 5, 500ml Cs/6 | |
| Hydranal Coulomat AG-H, 500ml CS/6 | |
| Hydranal Medium K | |
| Hydranal Water Standard Oil 80ml - 80ml is packaged as 10x8ml ampules, but it also comes in other sizes and packages | |
| SAL-SC 11% Factory Certified Standard | |
| SAL-SC 33% Factory Certified Standard | |
| SAL-SC 53% Factory Certified Standard | |
| SAL-Sc 58% Factory Certified Standard | |
| SAL-SC 75% Factory Certified Standard | |
| SAL-SC 84% Factory Certified Standard | |
| SAL-SC 90% Factory Certified Standard | |
| SAL-SC 97% Factory Certified Standard | |
| SAL-T 11% Factory Certified Standard | |
| SAL-T 33% Factory Certified Standard | |
| SAL-T 4% Factory Certified Standard | |
| SAL-T 53% Factory Certified Standard | |
| SAL-T 58% Factory Certified Standard | |
| SAL-T 6% Factory Certified Standard | |
| SAL-T 75% Factory Certified Standard | |
| SAL-T 84% Factory Certified Standard | |
| SAL-T 90% Factory Certified Standard | |
| SAL-T 97% Factory Certified Standard | |
| SAL-T/C 11% Factory Certified Standard | |
| SAL-T/C 33% Factory Certified Standard | |
| SAL-T/C 53% Factory Certified Standard | |
| SAL-T/C 58% Factory Certified Standard | |
| SAL-T/C 6% Factory Certified Standard | |
| SAL-T/C 75% Factory Certified Standard | |
| SAL-T/C 84% Factory Certified Standard | |
| SAL-T/C 90% Factory Certified Standard | |
| SAL-T/C 97% Factory Certified Standard | |
| SOLVENT. For the determination in non-polar substances like fats & oils. Contains methanol and hexane. | |
| SOLVENT. Solvent component containing methanol and Chloroform for the determination of non-polar samples like fats & oils. | |
| SPEACIALTY REAGENT. Anolyte for determination of oils. Based on methanol with addition of aromatic and halogenated hydrocarbons to aid solubility. | |
| SPECIALTY REAGENT FOR ALDAHYDES & KEYTONES. Titrant for water determination in keytones and aldehydes (1 ml=appox. 5 mg H20) | |
| SPECIALTY REAGENT FOR ALDEHYDES & KEYTONES. Anolyte for coulometric water determination in samples containing keytones. | |
| SPECIALTY REAGENT FOR ALDEHYDES & KEYTONES. Catholyte for coulometric water determination in samples of aldehydes & keytones. Packaged as 10x5ml ampules | |
| SPECIALTY REAGENT FOR ALDEHYDES & KEYTONES. Solvent comonent for water determination in aldehydes & Keytones. Suppresses side reactions that generate water or consume titrant. Contains no halogenated compounds. | |
| SPECIALTY REAGENT. Replaces much of the methanol with ethanol reducing the toxicity without affecting performance. Can be used in systems with or without a diaphram. | |
| STANDARD. A certified standard containing 10.0mg of H2O per g (1g = 1.16ml). A manufacturer's test certificate with exact specifications is included. 80ml is packaged as 10x8ml ampules. | |
| STANDARD. A standard design specifically for use in doing back titrations. Water content is 5.00 plus or minus 0.02 mg per ml. | |
| STANDARD. Specially designed to check/control/valida te KF ovens. Consists of finely milled potassium citrate-1-hydrate with a theoretical water content of 5.55% by weight. | |
| WORKING MEDIUM SOLVENT TO BE USED WITH HYDRANAL COMPOSITES. A custom made solvent for KF titration with a maximum water content of 100ppm - 0.01% |