Carver, Inc. Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton Model 3969

Description
(Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3969 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 1" – 15" (Factory set at 4 1/2”) Stroke 5 1/8” Four (4) fully threaded columns 12”x 12” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 21”L-R x 28”F-B x 41”H (uncrated) Weight: 560 pounds (uncrated)
Description
(Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3969 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 1" – 15" (Factory set at 4 1/2”) Stroke 5 1/8” Four (4) fully threaded columns 12”x 12” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 21”L-R x 28”F-B x 41”H (uncrated) Weight: 560 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton - Model 3969 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton
Model 3969
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton Model 3969
(Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3969 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 1" – 15" (Factory set at 4 1/2”) Stroke 5 1/8” Four (4) fully threaded columns 12”x 12” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 21”L-R x 28”F-B x 41”H (uncrated) Weight: 560 pounds (uncrated)

(Model 12-12) Twelve ton, manual, four-column hydraulic press. Fully guided moving platen assures parallelism over 12" x 12" surface. Daylight opening is adjustable up to 15". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Model 3969 Model Press:

  • Manually operated
  • Clamping force 12 tons
  • Adjustable Daylight 1" – 15" (Factory set at 4 1/2”)
  • Stroke 5 1/8”
  • Four (4) fully threaded columns
  • 12”x 12” work area
  • 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 21”L-R x 28”F-B x 41”H (uncrated)
  • Weight: 560 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Assembly and Insertion Presses
Product Number Model 3969
Product Name Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton
Capacity 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Multi-Bowl Fastener Insertion Press - PEMSERTER® Series 3000MB™ - PennEngineering®
Specs
Operation Insertion or Press Fitting
Throat 31 inch (787 mm)
Technology Air or Pneumatic
View Details
Automatic Dual Horizontal Pin Inserter - Model HC - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Frame & Head Type Bench Mounted
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
Automation / Control Manual
Pressure 80 to 125 psi (56.3 to 87.97 m H2O)
Stroke 1 inch (25.4 mm)
View Details