Carver, Inc. Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton Model 3968

Description
(Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3968 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 1" – 16" (Factory set at 4 1/2”) Stroke 5 1/8” Two (2) fully threaded columns 10”x 7” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 17”L-R x 18”F-B x 38”H (uncrated) Weight: 345 pounds (uncrated)
Description
(Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3968 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 1" – 16" (Factory set at 4 1/2”) Stroke 5 1/8” Two (2) fully threaded columns 10”x 7” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 17”L-R x 18”F-B x 38”H (uncrated) Weight: 345 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton - Model 3968 - Carver, Inc.
Wabash, IN, USA
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton
Model 3968
Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton Model 3968
(Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Model 3968 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 1" – 16" (Factory set at 4 1/2”) Stroke 5 1/8” Two (2) fully threaded columns 10”x 7” work area 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 17”L-R x 18”F-B x 38”H (uncrated) Weight: 345 pounds (uncrated)

(Model 12-10) Twelve ton, manual, two-column hydraulic press. Daylight opening is adjustable up to 16". Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Model 3968 Model Press:

  • Manually operated
  • Clamping force 12 tons
  • Adjustable Daylight 1" – 16" (Factory set at 4 1/2”)
  • Stroke 5 1/8”
  • Two (2) fully threaded columns
  • 10”x 7” work area
  • 0-24,000 lb Analog pressure gauge, reading in 200 lb increments (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 17”L-R x 18”F-B x 38”H (uncrated)
  • Weight: 345 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Assembly and Insertion Presses
Product Number Model 3968
Product Name Bench Top Manual Hydraulic Presses: 12, 25 and 30 Ton
Capacity 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Dual Horizontal Pin Inserter - Model HC - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Frame & Head Type Bench Mounted
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
Automation / Control Manual
Pressure 80 to 125 psi (56.3 to 87.97 m H2O)
Stroke 1 inch (25.4 mm)
View Details