Carver, Inc. Bench Top Unheated Hydraulic Presses Model 4350

Description
(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12-2H (4129) Press: Manually operated Clamping force 30 tons Adjustable Daylight 2 @ 3" each Stroke 6” Four (4) fully threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 1,100 pounds (uncrated)
Description
(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12-2H (4129) Press: Manually operated Clamping force 30 tons Adjustable Daylight 2 @ 3" each Stroke 6” Four (4) fully threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 1,100 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Unheated Hydraulic Presses - Model 4350 - Carver, Inc.
Wabash, IN, USA
Bench Top Unheated Hydraulic Presses
Model 4350
Bench Top Unheated Hydraulic Presses Model 4350
(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge) Specifications of the Bench Top Manually Heated Model 30-12-2H (4129) Press: Manually operated Clamping force 30 tons Adjustable Daylight 2 @ 3" each Stroke 6” Four (4) fully threaded columns Two speed pump Heated platen package, including: • Both openings heated • Four (4) 12”x 12” electrically heated steel platens • 2600 watts per platen • Temperature range up to 650 deg F • One (1) digital temperature controller per platen 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available) 230/1 supply voltage FLA 22 Light gray safety shield Dark gray frame Electrical disconnect (non-fused) Dimensions: 32”L-R x 27”F-B x 45”H (uncrated) Weight: 1,100 pounds (uncrated)

(Model 30-12-2H) Thirty ton, manual, two opening, four-column hydraulic lab press with digital heated platens. Fully guided moving platen assures parallelism over 12" x 12" surface. Easy-to-read dual scale analog gauge, reading in pounds force and metric tons. Electrically heated platens for temperatures up to 650 deg F (343 C upon request) with one digital controller per platen. (picture shown with digital gauge)

Specifications of the Bench Top Manually Heated
Model 30-12-2H (4129) Press:

  • Manually operated
  • Clamping force 30 tons
  • Adjustable Daylight 2 @ 3" each
  • Stroke 6”
  • Four (4) fully threaded columns
  • Two speed pump
  • Heated platen package, including:
    • Both openings heated
    • Four (4) 12”x 12” electrically heated steel platens
    • 2600 watts per platen
    • Temperature range up to 650 deg F
    • One (1) digital temperature controller per platen
  • 0-60,000 lb Analog pressure gauge, reading in 500 lb increments (digital gauge also available)
  • 230/1 supply voltage FLA 22
  • Light gray safety shield
  • Dark gray frame
  • Electrical disconnect (non-fused)
  • Dimensions: 32”L-R x 27”F-B x 45”H (uncrated)
  • Weight: 1,100 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Assembly and Insertion Presses
Product Number Model 4350
Product Name Bench Top Unheated Hydraulic Presses
Capacity 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
Automation / Control Manual
Pressure 80 to 125 psi (56.3 to 87.97 m H2O)
Stroke 1 inch (25.4 mm)
View Details
Automatic Heat/Ultrasonic Style Insert Driver - Model HA - SPIROL
Specs
Operation Insertion or Press Fitting
Frame & Head Type Bench Mounted
View Details