Carver, Inc. Bench Top Hydraulic Presses Model 3850

Description
(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H (uncrated) Weight: 125 pounds (uncrated)
Description
(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H (uncrated) Weight: 125 pounds (uncrated)

Suppliers

Company
Product
Description
Supplier Links
Bench Top Hydraulic Presses - Model 3850 - Carver, Inc.
Wabash, IN, USA
Bench Top Hydraulic Presses
Model 3850
Bench Top Hydraulic Presses Model 3850
(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge) Specifications of the Bench Top Manually Unheated Mini C 3850 Model Press: Manually operated Clamping force 12 tons Adjustable Daylight 0.75" – 7" (Factory set at 6”) Stroke 5 1/8” Two (2) fully threaded columns 6” x 6” work area 0-24,000 lb Analog pressure gauge (digital gauge also available) Light gray safety shield Dark gray frame Dimensions: 12”L-R x 16”F-B x 25”H (uncrated) Weight: 125 pounds (uncrated)

(Model Mini C) Twelve ton manual, two-column hydraulic press with 6" x 6" square platens. Compact and portable, requiring less bench space than our Model C. This press is ideal for constricted bench space or glove box applications, as well as field work. It features adjustable daylight, steel construction for rigid precision and includes safety shield for operator protection. Easy to-read dual scale analog gauge, reading in pounds force and metric tons. (picture shown with analog gauge)

Specifications of the Bench Top Manually Unheated
Mini C 3850 Model Press:

  • Manually operated
  • Clamping force 12 tons
  • Adjustable Daylight 0.75" – 7" (Factory set at 6”)
  • Stroke 5 1/8”
  • Two (2) fully threaded columns
  • 6” x 6” work area
  • 0-24,000 lb Analog pressure gauge (digital gauge also available)
  • Light gray safety shield
  • Dark gray frame
  • Dimensions: 12”L-R x 16”F-B x 25”H (uncrated)
  • Weight: 125 pounds (uncrated)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Assembly and Insertion Presses
Product Number Model 3850
Product Name Bench Top Hydraulic Presses
Capacity 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Feed Fastener Insertion Press - PEMSERTER® Series 3000™ - PennEngineering®
Specs
Operation Insertion or Press Fitting
Capacity 0.2023 to 8 tons (0.1835 to 7.26 metric tons)
Throat 24.02 inch (610 mm)
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
Automation / Control Manual
Pressure 80 to 125 psi (56.3 to 87.97 m H2O)
Stroke 1 inch (25.4 mm)
View Details
Platen-Style Multi-Tip Heat Insert Driver - Model PH - SPIROL
Specs
Operation Insertion or Press Fitting
Frame & Head Type Bench Mounted
View Details