Dupont Water Solutions Datasheets for Water Filters
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Water Filters: Learn more
| Product Name | Notes |
|---|---|
| Designed for Nasty, High-Solids Water When compared with traditional suspended solids removal technologies, TEQUATIC™ PLUS Filters offer an innovative, selfcleaning solution for removing extremely high and variable solids from fluid... | |
| Industries Served The TEQUATIC™ PLUS F-75 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture Cooling... | |
| A complete range of DOW™ FILMTEC™ 2540-size elements is available to meet a wide variety of customer needs for commercial applications, from high purity water to low total system costs. | |
| A complete range of DOW™ FILMTEC™ 4040-size elements is available to meet a wide variety of customer needs for commercial applications, from high purity water to low total system costs. | |
| AMBERJET™ UP1400 is a uniform particle size, gel type, strongly acidic, cation exchange resin developed specifically for use in producing ultrapure water for the semiconductor industry. | |
| AMBERJET™ UP4000 is a uniform particle size, gel type, strongly basic anion exchange resin developed specifically for use in producing ultra-pure water for the semiconductor industry. | |
| AMBERJET™ UP6040 is a semi-conductor grade ion exchange resin mixed bed specifically designed for use in non regenerable final polishing units in the highest purity water treatment applications. | |
| AMBERJET™ UP6150 is a fully regenerated mixed bed of cation and anion exchange resins intended for use in high purity water systems after reverse osmosis. | |
| AMBERLITE™ FPA40 Cl is a food grade strong base anion exchanger for decolorization of sucrose syrups and biopharmaceutical applications. It is a very distinct product in that it is a... | |
| AMBERLITE™ FPA98 Cl is a macroreticular, acrylic, strong base anion exchanger for decolorization of sucrose solutions, liquid sugar syrups, and for certain biopharmaceutical applications. | |
| AMBERLITE™ IRC747 is a polymer based weak acid ion exchange and chelating resins for use in removal of hardness from brine. Highest selectivity for Ca, Ba and Mg, very low... | |
| AMBERLITE™ IRP64 is an insoluble, weakly acidic, hydrogen form cation exchange resin for use in pharmaceutical applications, which has proven especially effective for taste masking applications and the controlled release... | |
| AMBERLITE™ IRP69 is an insoluble, strongly acidic, sodium form cation exchange resin for use in pharmaceutical applications either as an active ingredient or as a multifunctional excipient for controlled release... | |
| AMBERLITE™ IRP88 is a weakly acidic potassium form cation exchange resin for use in pharmaceutical applications as a tablet disintegrant and for taste masking. | |
| AMBERLITE™ PWA10 resin is a distinct potable water grade ion exchange resin designed for the removal of boron from potable water, with no reaction with other ions present. | |
| AMBERLITE™ PWA15 resin is a uniform particle size anion exchange resin that can be used for the removal of nitrate from drinking water. | |
| AMBERLITE™ PWA5 resin is a strongly basic anion exchange resin, developed for selective nitrate removal from potable water. | |
| AMBERLITE™ PWA7 resin is an anion exchange resin designed for the removal of chromate from drinking water. | |
| AMBERLYST™ 35Wet is a polymer based strong acid ion exchange resin for the use of functionalized styrene divinylbenzene copolymers with different surface properties and porosities. This product has high thermal... | |
| AMBERLYST™ CH28 is a polymer based strong acid ion exchange resin for the use of functionalized styrene divinylbenzene copolymers with different surface properties and porosities. This product is a Palladium... | |
| AMBERSEP™ 400 SO4 is a gel type, strongly basic, type 1 anion exchange resin with superior performance for uranium recovery. | |
| AMBERSEP™ 920U SO4 is a strongly basic, macroreticular anion exchange resin. AMBERSEP 920U SO4 has been specially developed for the extraction of uranium from ore, both for insitu... | |
| AMBERSEP™ GT74 is a polymer based weak acid ion exchange and chelating resins for brine softening rhodium and mercury removal. | |
| DOW FILMTEC™ BW30-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and looking for consistent, high performance, long element life and increased... | |
| DOW FILMTEC™ BW30HR-440 Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters and seeking consistency, high performance, long element life, increase productivity, higher water... | |
| DOW FILMTEC™ BW30HRLE-440 Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters and seeking advanced membrane treatment with good water purity and low energy... | |
| DOW FILMTEC™ BW30HRLE-440i Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters and seeking advanced membrane treatment with good water purity and low energy... | |
| DOW FILMTEC™ BW30XFR-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and seeking consistent high performance, long element life, increased productivity and... | |
| DOW FILMTEC™ BW30XFR-400/34i Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and seeking consistent high performance, long element life, increased productivity and... | |
| DOW FILMTEC™ BW30XFRLE-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters who are seeking an advanced membrane treatment with good water purity,... | |
| DOW FILMTEC™ BW30XFRLE-400/34i Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters who are seeking an advanced membrane treatment with good water purity,... | |
| DOW FILMTEC™ ECO PLATINUM-440 Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters who are looking for a state-of-the-art solution to tackle tough CAPEX... | |
| DOW FILMTEC™ ECO PLATINUM-440i Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters who are looking for a state-of-the-art solution to tackle tough CAPEX... | |
| DOW FILMTEC™ ECO PRO-400 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters who are looking for a state-of-the-art solution to tackle tough CAPEX and... | |
| DOW FILMTEC™ ECO PRO-400i Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters who are looking for a state-of-the-art solution to tackle tough CAPEX and... | |
| DOW FILMTEC™ ECO PRO-440 Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters who are looking for a state-of-the-art solution to tackle tough CAPEX... | |
| DOW FILMTEC™ ECO PRO-440i Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters and seeking advanced membrane treatment with high water purity and low... | |
| DOW FILMTEC™ XLE-440 Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment and seeking high-quality permeate water at low operating costs. | |
| DOW FILMTEC™ XLE-440i Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment and seeking high-quality permeate water at low operating costs. | |
| DOW FILMTEC™ brackish water reverse osmosis membrane elements offer consistent, exceptional system performance in light industrial applications. DOW FILMTEC BW30-4040 is an industry standard for reliable operation and production of... | |
| DOW FILMTEC™ reverse osmosis (RO) elements offer high quality water for small commercial systems purifying less than one gallon per minute (0.2 m3/d) of RO water. DOW FILMTEC... | |
| DOW FILMTEC™ reverse osmosis (RO) membranes for home drinking water treatment units are some of the most reliable and consistent elements in the industry. Advanced membrane technology and automated fabrication... | |
| DOW FILMTEC™ RO reverse osmosis membrane elements deliver high flux and exceptional quality water for applications requiring sanitary grade membrane elements. The full-fit configuration minimizes stagnant areas and is an... | |
| DOW FILMTEC™ SW30HRLE-370/34i element is a durable, high-rejection, high-productivity seawater element for use in high fouling or challenging feedwater conditions, helping to support smooth operations and low cost of... | |
| DOW FILMTEC™ SW30ULE-400i is an element with one of the highest flow rates in the industry, and high rejection of NaCl and boron. | |
| DOW FILMTEC™ SW30XHR-400i is the highest rejection seawater element in the DOW FILMTEC element range, enabling stringent water quality requirements to be met with single pass seawater systems in... | |
| DOW FILMTEC™ SW30XLE-440i offers medium salinity and medium temperature feed waters an advanced combination of high productivity and high rejection through extra-low energy consumption and single-pass design. It is... | |
| DOW HYPERSHELL™ NF-8038 Elements contain an improved nanofiltration membrane sheet that rejects organics with a molecular weight above 300 amu, while passing a variable degree of monovalent salts depending upon... | |
| DOW HYPERSHELL™ NF245-8038 Elements contain an improved nanofiltration membrane sheet that rejects organics with a molecular weight above 300 amu, while passing monovalent salts. It is designed to withstand rigorous... | |
| DOW HYPERSHELL™ RO-8038 Elements contain a high-rejection reverse osmosis membrane that has successfully been used to process a wide range of food and dairy streams. These elements are especially effective... | |
| DOW HYPERSHELL™ RO-8038/48 Elements contain a high-rejection reverse osmosis membrane that has successfully been used to process a wide range of food and dairy streams. The thick 48-mil feed spacer... | |
| DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF... | |
| DOW™ FILMTEC™ 4.6-inch diameter reverse osmosis elements offer high quality water for hospitals, dialysis clinics, and other medical applications, using the high performance TW30HP membrane which provides excellent permeate flow... | |
| DOW™ FILMTEC™ brackish water reverse osmosis membrane elements offer consistent, exceptional system performance in light industrial applications. DOW FILMTEC BW30-2540 elements are designed for systems smaller than 1 gpm (0.2... | |
| DOW™ FILMTEC™ HSRO heat sanitizable reverse osmosis membrane elements deliver exceptional quality water with the added capability to withstand sanitization with hot water. HSRO elements, manufactured on advanced automated equipment,... | |
| DOW™ FILMTEC™ reverse osmosis (RO) elements offer high quality water for small commercial systems purifying less than one gallon per minute (0.2 m3/d) of RO water. DOW FILMTEC... | |
| DOW™ FILMTEC™ reverse osmosis (RO) membranes for home drinking water treatment units are some of the most reliable and consistent elements in the industry. Advanced membrane technology and automated fabrication... | |
| DOW™ FILMTEC™ SW30HRLE-400 element offers very high productivity and rejection, enabling the low total cost of water for seawater desalination. Benefits of DOW FILMTEC SW30HRLE-400 include: Enables systems to be... | |
| DOW™ FILMTEC™ SW30HRLE-400i offers very high productivity and rejection, enabling the lowest total cost of water for seawater desalination. DOW FILMTEC SW30HRLE-400i comes with the unique iLEC... | |
| DOW™ FILMTEC™ SW30HRLE-4040 is a four-inch diameter version of SW30HRLE-400, one of the industry's leading seawater elements, which offers an unprecedented combination of high salt rejection and productivity to enable... | |
| DOW™ FILMTEC™ SW30ULE-440i is an element of choice for low to medium salinity and temperature waters, for permeate staged systems for stringent water quality targets, and for high feed... | |
| DOW™ FILMTEC™ SW30XLE-400i offers an advanced combination of productivity and rejection. This is the lowest energy seawater element available in the industry today, enabling lowest operation cost. It is... | |
| DOW™ NF245 elements can be used by food and dairy processors for a variety of desalting, purification, and other separations. This element contains a new nanofiltration membrane sheet designed to... | |
| DOW™ RO elements contain high-rejection FT30 reverse osmosis membrane that has successfully been used to process a wide range of food and dairy streams. These elements are especially effective in... | |
| DOW™ RO reverse osmosis membrane elements deliver high flux and exceptional quality water for applications requiring sanitary grade membrane elements. The DOW RO-390-FF product is a premier membrane for evaporator... | |
| DOW™ Ultrafiltration Modules (26 and 28 series) have been proven in hundreds of installations. Ultrafiltration (UF) is a pressure-driven membrane separation process that separates particulate matter from solutions; DOW Ultrafiltration... | |
| DOWEX™ 21K XLT is a uniform particle size, high efficiency, strong base anion exchange resin for mining applications. | |
| DOWEX™ RPU is a strong base anion exchange resin for uranium recovery in mining applications. | |
| For years, the DOW™ FILMTEC™ BW30-365 has been the element of choice for system designers, OEMs, and system operators requiring consistently high performance and maximum element life when treating difficult... | |
| Improved DOW™ FILMTEC™ seawater reverse osmosis elements offer high productivity while maintaining excellent salt rejection. DOW FILMTEC SW30 membrane elements have one of the highest flow rates available to meet... | |
| Improved DOW™ FILMTEC™ seawater reverse osmosis elements offer high productivity while maintaining excellent salt rejection. DOW FILMTEC SW30 membrane elements have onf of the highest flow rates available to meet... | |
| Industries Served The TEQUATIC™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture Cooling towers... | |
| Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. | |
| New DOW FILMTEC reverse osmosis (RO) membranes for home drinking water treatment units are the most reliable and consistent elements in the industry. Advanced membrane technology and automated fabrication allow... | |
| The DOW FILMTEC™ NF90 membrane elements provide high productivity performance while removing a high percentage of salts, nitrate, iron and organic compounds such as pesticides, herbicides and THM precursors. The... | |
| The DOW FILMTEC™ NF90-400 nanofiltration element is a high area, high productivity element designed to remove a high percentage of salts, nitrates, iron, and organic compounds such as pesticides, herbicides,... | |
| The DOW™ FILMTEC™ BW30-400 element is the product of choice when high quality permeate is required. It was the first 400 square foot membrane element on the market and continues... | |
| The DOW™ FILMTEC™ BW30-400/34i element is the ultimate element for durable, high-rejection, high-productivity performance in high fouling or challenging feed conditions, enabling trouble-free operation and low cost of water. | |
| The DOW™ FILMTEC™ BW30HR-440i element is a high-performing, high productivity element combining the highest active membrane area available in the industry today with the maximum rejection brackish water reverse... | |
| The DOW™ FILMTEC™ NF270 membrane elements are ideal for removing a high percentage of TOC and THM precursors with medium to high salt passage and medium hardness passage. The DOW... | |
| The DOW™ FILMTEC™ NF270-400 elemant is a high area, high productivity element designed to remove a high percentage of TOC and THM precursors while having a medium to high salt... | |
| The DOW™ FILMTEC™ SW30HR-380 is a premium grade seawater reverse osmosis element featuring both high active area and high salt rejection to offer the best long-term economics for seawater deslination... | |
| The DOW™ FILMTEC™ SW30HRLE-440i element offers sustainable lower lifecycle cost for medium and high salinity feedwaters by combining high rejection and low energy performance with the high active area... | |
| The DOW™ FILMTEC™ SW30XHR-440i element is the highest rejection seawater RO element in the DOW FILMTEC element portfolio, enabling stringent water quality requirements to be met reliably with single... | |
| Ultrapure water specifications and analytical measurement capabilities have advanced to meet the exacting needs of microprocessor, semiconductor and other silicon based device manufacturers. DOW™ FILMTEC™ SG30LE-440i reverse osmosis elements... | |
| With industry-leading rejection of 99.7%, the DOW FILMTEC™ LC HR-4040 element provides more than a 40%reduction in salt passage and a 20% improvement in flow rate over the existing DOW... |