Dupont Water Solutions TEQUATIC™ PLUS Filter, B-Series Skid F-150

Description
Industries Served The TEQUATIC™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture Cooling towers Food and beverage, e.g. meat processing, brewery and dairy Livestock production Municipal wastewater treatment and reuse Oil and gas, including refinery water Plastics recycling Pulp and paper Textiles and laundry Application Examples TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges Pretreatment or cost-saving alternative to clarification, DAF* and aeration Pretreatment to downstream membranes and filters - Protects UF, RO* and other membranes - Reduces bag and cartridge filter change-outs - Decreases backwash cycles in media filters TSS reduction in oilfield water applications: - Protects disposal wells - Facilitates reuse of frack flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element delivers a consistent level of solids removal down to 15 microns while processing a wide range of extremely nasty, highly loaded, difficult-to-treat water. The unique cross-flow action, combined with an engineered, laser-cut filter element, delivers the highest possible flow and maximum solids separation without plugging or forming a cake layer. See operational details on page 3. Other key advantages include: Operates consistently and reliably where other filters can fail on fluid streams containing some or all of the following: - High total suspended solids(TSS), 100-10,000+ mg/L - Fats, oils and grease (FOG) - Long or short fibers - Hair, lint and algae Simple, self-cleaning, automatic operation Compact footprint (e.g. less space, waste, chemicals, air) Operationally efficient: - Low maintenance and high uptime – no backwashing or excessive filter changes - High water recovery up to 99% - Energy efficient (0.25-2 psi pressure drop across filter) The B-Series Skid: Proven, Fast, Easy The TEQUATIC™ PLUS F-150 Filter B-Series Skid is built and tested with your needs in mind. Key benefits include: It is designed for fast “out of the box” installation and startup, and easy serviceability. Reliable and proven skid design simplifies and optimizes performance in a compact footprint. Scalable modular configuration; each skid can connect in parallel to a common feed manifold to meet required flows. Innovative control system runs, monitors and logs essential parameters. Touch screen interface allows for customization of timers and set points to any industrial setting.
Description
Industries Served The TEQUATIC™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture Cooling towers Food and beverage, e.g. meat processing, brewery and dairy Livestock production Municipal wastewater treatment and reuse Oil and gas, including refinery water Plastics recycling Pulp and paper Textiles and laundry Application Examples TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges Pretreatment or cost-saving alternative to clarification, DAF* and aeration Pretreatment to downstream membranes and filters - Protects UF, RO* and other membranes - Reduces bag and cartridge filter change-outs - Decreases backwash cycles in media filters TSS reduction in oilfield water applications: - Protects disposal wells - Facilitates reuse of frack flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element delivers a consistent level of solids removal down to 15 microns while processing a wide range of extremely nasty, highly loaded, difficult-to-treat water. The unique cross-flow action, combined with an engineered, laser-cut filter element, delivers the highest possible flow and maximum solids separation without plugging or forming a cake layer. See operational details on page 3. Other key advantages include: Operates consistently and reliably where other filters can fail on fluid streams containing some or all of the following: - High total suspended solids(TSS), 100-10,000+ mg/L - Fats, oils and grease (FOG) - Long or short fibers - Hair, lint and algae Simple, self-cleaning, automatic operation Compact footprint (e.g. less space, waste, chemicals, air) Operationally efficient: - Low maintenance and high uptime – no backwashing or excessive filter changes - High water recovery up to 99% - Energy efficient (0.25-2 psi pressure drop across filter) The B-Series Skid: Proven, Fast, Easy The TEQUATIC™ PLUS F-150 Filter B-Series Skid is built and tested with your needs in mind. Key benefits include: It is designed for fast “out of the box” installation and startup, and easy serviceability. Reliable and proven skid design simplifies and optimizes performance in a compact footprint. Scalable modular configuration; each skid can connect in parallel to a common feed manifold to meet required flows. Innovative control system runs, monitors and logs essential parameters. Touch screen interface allows for customization of timers and set points to any industrial setting.

Suppliers

Company
Product
Description
Supplier Links
TEQUATIC™ PLUS Filter, B-Series Skid - F-150 - Dupont Water Solutions
Edina, MN, United States
TEQUATIC™ PLUS Filter, B-Series Skid
F-150
TEQUATIC™ PLUS Filter, B-Series Skid F-150
Industries Served The TEQUATIC™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as: Agriculture Cooling towers Food and beverage, e.g. meat processing, brewery and dairy Livestock production Municipal wastewater treatment and reuse Oil and gas, including refinery water Plastics recycling Pulp and paper Textiles and laundry Application Examples TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges Pretreatment or cost-saving alternative to clarification, DAF* and aeration Pretreatment to downstream membranes and filters - Protects UF, RO* and other membranes - Reduces bag and cartridge filter change-outs - Decreases backwash cycles in media filters TSS reduction in oilfield water applications: - Protects disposal wells - Facilitates reuse of frack flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element delivers a consistent level of solids removal down to 15 microns while processing a wide range of extremely nasty, highly loaded, difficult-to-treat water. The unique cross-flow action, combined with an engineered, laser-cut filter element, delivers the highest possible flow and maximum solids separation without plugging or forming a cake layer. See operational details on page 3. Other key advantages include: Operates consistently and reliably where other filters can fail on fluid streams containing some or all of the following: - High total suspended solids(TSS), 100-10,000+ mg/L - Fats, oils and grease (FOG) - Long or short fibers - Hair, lint and algae Simple, self-cleaning, automatic operation Compact footprint (e.g. less space, waste, chemicals, air) Operationally efficient: - Low maintenance and high uptime – no backwashing or excessive filter changes - High water recovery up to 99% - Energy efficient (0.25-2 psi pressure drop across filter) The B-Series Skid: Proven, Fast, Easy The TEQUATIC™ PLUS F-150 Filter B-Series Skid is built and tested with your needs in mind. Key benefits include: It is designed for fast “out of the box” installation and startup, and easy serviceability. Reliable and proven skid design simplifies and optimizes performance in a compact footprint. Scalable modular configuration; each skid can connect in parallel to a common feed manifold to meet required flows. Innovative control system runs, monitors and logs essential parameters. Touch screen interface allows for customization of timers and set points to any industrial setting.

Industries Served

The TEQUATIC™ PLUS F-150 Filter is an outstanding choice for removing difficult solids in a variety of industrial wastewater treatment and reuse markets, such as:

  • Agriculture
  • Cooling towers
  • Food and beverage, e.g. meat processing, brewery and dairy
  • Livestock production
  • Municipal wastewater treatment and reuse
  • Oil and gas, including refinery water
  • Plastics recycling
  • Pulp and paper
  • Textiles and laundry

Application Examples

  • TSS and particulate BOD, COD and TOC* reduction to eliminate or reduce fines and/or surcharges
  • Pretreatment or cost-saving alternative to clarification, DAF* and aeration
  • Pretreatment to downstream membranes and filters
  • - Protects UF, RO* and other membranes
  • - Reduces bag and cartridge filter change-outs
  • - Decreases backwash cycles in media filters
  • TSS reduction in oilfield water applications:
  • - Protects disposal wells
  • - Facilitates reuse of frack flowback water

Designed for Nasty Water

The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant filter element delivers a consistent level of solids removal down to 15 microns while processing a wide range of extremely nasty, highly loaded, difficult-to-treat water. The unique cross-flow action, combined with an engineered, laser-cut filter element, delivers the highest possible flow and maximum solids separation without plugging or forming a cake layer. See operational details on page 3.

Other key advantages include:

  • Operates consistently and reliably where other filters can fail on fluid streams containing some or all of the following:
  • - High total suspended solids(TSS), 100-10,000+ mg/L
  • - Fats, oils and grease (FOG)
  • - Long or short fibers
  • - Hair, lint and algae
  • Simple, self-cleaning, automatic operation
  • Compact footprint (e.g. less space, waste, chemicals, air)
  • Operationally efficient:
  • - Low maintenance and high uptime
  • – no backwashing or excessive filter changes
  • - High water recovery up to 99%
  • - Energy efficient (0.25-2 psi pressure drop across filter)

The B-Series Skid: Proven, Fast, Easy

The TEQUATIC™ PLUS F-150 Filter B-Series Skid is built and tested with your needs in mind. Key benefits include:

  • It is designed for fast “out of the box” installation and startup, and easy serviceability.
  • Reliable and proven skid design simplifies and optimizes performance in a compact footprint.
  • Scalable modular configuration; each skid can connect in parallel to a common feed manifold to meet required flows.
  • Innovative control system runs, monitors and logs essential parameters.
  • Touch screen interface allows for customization of timers and set points to any industrial setting.
Supplier's Site

Technical Specifications

  Dupont Water Solutions
Product Category Filter Elements
Product Number F-150
Product Name TEQUATIC™ PLUS Filter, B-Series Skid
Type Cross Circulating Centrifuge
Flow Proportional or Partial Flow
Application / Industry WaterSupply; Waste Water
Filtration Product Water
Filtration Grade 15.00 to 55.00 µm (0.5906 to 2.17 mils)
Unlock Full Specs
to access all available technical data

Similar Products

High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
Waterproof and Permeable PE for Bottle for waste liquid collection -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Bottle for waste liquid collection
Filter Medium Material PE
View Details
Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details