Dupont Water Solutions Datasheets for Ion Exchange Resins

Ion exchange resins are typically porous, cross-linked polystyrene beads that trap ions (iron, manganese, etc.) in a solution, usually water, while releasing (or exchanging) other ions (sodium, etc.). They are used to reduce water hardness.
Ion Exchange Resins: Learn more

Product Name Notes
AMBERCHROM™ CG300M chromatographic grade resin is designed for use in capture, purification, and polishing steps of downstream processing protocols of growth factors and other polypeptides, like insulin.
AMBERCHROM™ CG71M is an insoluble aliphatic (acrylic ester) polymer ideal for high value chromatographic applications, offering a high surface area and unique pore size and pore volume distribution.
AMBERCHROM™ Chromatography Resins are macroporous, polymeric resins useful for adsorption and reversed-phase liquid chromatography. They are designed for laboratory- and process-scale purifications of proteins, peptides, nucleic acids, antibiotics, and small...
AMBERCHROM™ XT20 is a highly efficient, pH-stable chromatographic grade resin for use in reversed phase chromatography. In particular it is used in the purification of pharmaceuticals and biopharmaceuticals, like small...
AMBERCHROM™ XT30 is a polystyrene divinylbenzene polishing grade resin manufactured for high value reversed phase chromatographic applications, and ideally suited for the separation of proteins, peptides, and nucleic acids.
AMBERJET™ UP1400 is a uniform particle size, gel type, strongly acidic, cation exchange resin developed specifically for use in producing ultrapure water for the semiconductor industry.
AMBERJET™ UP4000 is a uniform particle size, gel type, strongly basic anion exchange resin developed specifically for use in producing ultra-pure water for the semiconductor industry.
AMBERJET™ UP6040 is a semi-conductor grade ion exchange resin mixed bed specifically designed for use in non regenerable final polishing units in the highest purity water treatment applications.
AMBERJET™ UP6150 is a fully regenerated mixed bed of cation and anion exchange resins intended for use in high purity water systems after reverse osmosis.
AMBERLITE™ FPA40 Cl is a food grade strong base anion exchanger for decolorization of sucrose syrups and biopharmaceutical applications. It is a very distinct product in that it is a...
AMBERLITE™ FPA98 Cl is a macroreticular, acrylic, strong base anion exchanger for decolorization of sucrose solutions, liquid sugar syrups, and for certain biopharmaceutical applications.
AMBERLITE™ IRC747 is a polymer based weak acid ion exchange and chelating resins for use in removal of hardness from brine. Highest selectivity for Ca, Ba and Mg, very low...
AMBERLITE™ IRP64 is an insoluble, weakly acidic, hydrogen form cation exchange resin for use in pharmaceutical applications, which has proven especially effective for taste masking applications and the controlled release...
AMBERLITE™ IRP69 is an insoluble, strongly acidic, sodium form cation exchange resin for use in pharmaceutical applications either as an active ingredient or as a multifunctional excipient for controlled release...
AMBERLITE™ IRP88 is a weakly acidic potassium form cation exchange resin for use in pharmaceutical applications as a tablet disintegrant and for taste masking.
AMBERLITE™ PWA10 resin is a distinct potable water grade ion exchange resin designed for the removal of boron from potable water, with no reaction with other ions present.
AMBERLITE™ PWA15 resin is a uniform particle size anion exchange resin that can be used for the removal of nitrate from drinking water.
AMBERLITE™ PWA5 resin is a strongly basic anion exchange resin, developed for selective nitrate removal from potable water.
AMBERLITE™ PWA7 resin is an anion exchange resin designed for the removal of chromate from drinking water.
AMBERLYST™ 35Wet is a polymer based strong acid ion exchange resin for the use of functionalized styrene divinylbenzene copolymers with different surface properties and porosities. This product has high thermal...
AMBERLYST™ CH28 is a polymer based strong acid ion exchange resin for the use of functionalized styrene divinylbenzene copolymers with different surface properties and porosities. This product is a Palladium...
AMBERSEP™ 400 SO4 is a gel type, strongly basic, type 1 anion exchange resin with superior performance for uranium recovery.
AMBERSEP™ 920U SO4 is a strongly basic, macroreticular anion exchange resin. AMBERSEP 920U SO4 has been specially developed for the extraction of uranium from ore, both for insitu...
AMBERSEP™ GT74 is a polymer based weak acid ion exchange and chelating resins for brine softening rhodium and mercury removal.
DOWEX™ 21K XLT is a uniform particle size, high efficiency, strong base anion exchange resin for mining applications.
DOWEX™ RPU is a strong base anion exchange resin for uranium recovery in mining applications.
Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
Place Holder
With industry-leading rejection of 99.7%, the DOW FILMTEC™ LC HR-4040 element provides more than a 40%reduction in salt passage and a 20% improvement in flow rate over the existing DOW...
XUS 43600.00 is a uniform particle size chelating resin that is highly selective for platinum group metals.
XUS 43604.00 is a uniform particle size chelating resin that is highly selective for mercury capture, and platinum group metals.