DOW™ Ultrafiltration Modules (26 and 28 series) have been proven in hundreds of installations. Ultrafiltration (UF) is a pressure-driven membrane separation process that separates particulate matter from solutions; DOW Ultrafiltration membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more.
DOW™ Ultrafiltration SFP-2880 Modules are an ideal choice for systems with capacities greater than 50 m3/hr (220 gpm). With an 8-inch diameter and 80-inch length, together with an increase in packing density of 10,000 fibers, this module offers 77 m2 of active area. The DOW Ultrafiltration SFP-2880 contributes to a more economical membrane system design. DOW Ultrafiltration SFP-2880 Modules are made from high-strength, PVDF hollow fiber membranes.
| Dupont Water Solutions | |
|---|---|
| Product Category | Filter Elements |
| Product Number | SFP-2880 |
| Product Name | DOW Ultrafiltration Modules |
| Flow | Full Flow |
| Application / Industry | Waste Water |
| Filtration Product | Water |
| Filter Medium Material | PVDF |
| Housing Material | Plastic |