Dupont Water Solutions DOW IntegraFlux™ Ultrafiltration Modules SFP-2860XP

Description
DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent performance and industry leading membrane area with low energy and chemical consumption. And now with up to 35% higher permeability than the previous generation, DOW IntegraFlux modules also offer the highest productivity. DOW IntegraFlux UF membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW IntegraFlux™ SFP-2860XP Ultrafiltration Modules with their shorter, 60-inch length are suitable for applications with constraints in headspace. Containing XP fiber, with up to 35% higher permeability than previous generation modules, these modules improve operating efficiencies and productivity. DOW IntegraFlux SFP-2860XP Modules are made from high-strength, PVDF hollow fiber membranes engineered to reduce design and fabrication requirements. The fibers have a 0.03-µm pore size for removal of bacteria, viruses, and particulates.
Datasheet
Description
DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent performance and industry leading membrane area with low energy and chemical consumption. And now with up to 35% higher permeability than the previous generation, DOW IntegraFlux modules also offer the highest productivity. DOW IntegraFlux UF membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW IntegraFlux™ SFP-2860XP Ultrafiltration Modules with their shorter, 60-inch length are suitable for applications with constraints in headspace. Containing XP fiber, with up to 35% higher permeability than previous generation modules, these modules improve operating efficiencies and productivity. DOW IntegraFlux SFP-2860XP Modules are made from high-strength, PVDF hollow fiber membranes engineered to reduce design and fabrication requirements. The fibers have a 0.03-µm pore size for removal of bacteria, viruses, and particulates.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOW IntegraFlux™ Ultrafiltration Modules - SFP-2860XP - Dupont Water Solutions
Edina, MN, United States
DOW IntegraFlux™ Ultrafiltration Modules
SFP-2860XP
DOW IntegraFlux™ Ultrafiltration Modules SFP-2860XP
DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent performance and industry leading membrane area with low energy and chemical consumption. And now with up to 35% higher permeability than the previous generation, DOW IntegraFlux modules also offer the highest productivity. DOW IntegraFlux UF membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW IntegraFlux™ SFP-2860XP Ultrafiltration Modules with their shorter, 60-inch length are suitable for applications with constraints in headspace. Containing XP fiber, with up to 35% higher permeability than previous generation modules, these modules improve operating efficiencies and productivity. DOW IntegraFlux SFP-2860XP Modules are made from high-strength, PVDF hollow fiber membranes engineered to reduce design and fabrication requirements. The fibers have a 0.03-µm pore size for removal of bacteria, viruses, and particulates.

DOW IntegraFlux™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent performance and industry leading membrane area with low energy and chemical consumption. And now with up to 35% higher permeability than the previous generation, DOW IntegraFlux modules also offer the highest productivity. DOW IntegraFlux UF membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more.

DOW IntegraFlux™ SFP-2860XP Ultrafiltration Modules with their shorter, 60-inch length are suitable for applications with constraints in headspace. Containing XP fiber, with up to 35% higher permeability than previous generation modules, these modules improve operating efficiencies and productivity. DOW IntegraFlux SFP-2860XP Modules are made from high-strength, PVDF hollow fiber membranes engineered to reduce design and fabrication requirements. The fibers have a 0.03-µm pore size for removal of bacteria, viruses, and particulates.

Supplier's Site Datasheet

Technical Specifications

  Dupont Water Solutions
Product Category Filter Elements
Product Number SFP-2860XP
Product Name DOW IntegraFlux™ Ultrafiltration Modules
Flow Full Flow
Application / Industry Waste Water
Filtration Product Water
Filter Medium Material PVDF
Housing Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Replacement Hydraulic Filter Elements - 296436 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 25.00 µm (0.9843 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
High Strength Melt Blown Filter Cartridge(HMBC-H) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Biological pharmacy, Microchemical engineering, Microelectronics
Filter Medium Material Polypropylene
View Details