DOW™ Ultrafiltration Modules (26 and 28 series) have been proven in hundreds of installations. Ultrafiltration (UF) is a pressure-driven membrane separation process that separates particulate matter from solutions; DOW Ultrafiltration membranes reject particulates that are 0.03 microns and larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more.
DOW™ Ultrafiltration SFD-2660 Modules are an ideal choice for systems with capacities of 50 m3/hr (220 gpm) or less. The shorter, 60-inch length module offers higher efficiencies over a wider range of feed water conditions compared to longer modules and also makes it an ideal choice for containerized system designs. The smaller, 6-inch diameter module allows a more compact design for space-constrained installations. DOW Ultrafiltration SFD-2660 Modules are made from high-strength, PVDF hollow fiber membranes. DOW Ultrafiltration SFD-2660 Modules have been tested and certified by NSF International under NSF/ANSI Standard 61 for safe use in drinking water applications.
Dupont Water Solutions | |
---|---|
Product Category | Filter Elements |
Product Number | SFD-2660 |
Product Name | DOW Ultrafiltration Modules |
Flow | Full Flow |
Application / Industry | Waste Water |
Filtration Product | Water |
Filter Medium Material | PVDF |
Housing Material | Plastic |