Noll, Inc. Datasheets for Lead Screws and ACME Screws
Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more
| Product Name | Notes |
|---|---|
| Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail | |
| Rolled 2G Acme Lead Screw, 300 series SS, Custom Ends Avail | |
| Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail | |
| Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail |