Noll, Inc. Metric Lead Screw M10 X 1.25

Description
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
Description
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Suppliers

Company
Product
Description
Supplier Links
Metric Lead Screw - M10 X 1.25 - Noll, Inc.
San Luis Obispo, CA, USA
Metric Lead Screw
M10 X 1.25
Metric Lead Screw M10 X 1.25
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Supplier's Site

Technical Specifications

  Noll, Inc.
Product Category Lead Screws and ACME Screws
Product Number M10 X 1.25
Product Name Metric Lead Screw
Screw Type Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
7/16-8 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Starts and a lead of 0.25
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 1 inch (25.4 mm)
View Details
ACME Flanges - A108706-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.8750 inch (22.22 mm)
Screw Lead 0.1670 inches per turn (2.36 turns per cm)
View Details
Lead Screws - 8625272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details