Noll, Inc. Acme Lead Screw 5/16-8-2

Description
Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail
Description
Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail

Suppliers

Company
Product
Description
Supplier Links
Acme Lead Screw - 5/16-8-2 - Noll, Inc.
San Luis Obispo, CA, USA
Acme Lead Screw
5/16-8-2
Acme Lead Screw 5/16-8-2
Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail

Rolled 2G Stub Acme Lead Screw, 300 series SS, Custom Ends Avail

Supplier's Site

Technical Specifications

  Noll, Inc.
Product Category Lead Screws and ACME Screws
Product Number 5/16-8-2
Product Name Acme Lead Screw
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
ACME Nuts - A206208-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.2500 inches per turn (1.57 turns per cm)
View Details
Acme screw, 5/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 12 inch (305 mm)
View Details
Feed Screw - Lead Screw - DCM18 - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details