Noll, Inc. Metric Lead Screw M12 X 1.50

Description
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
Description
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Suppliers

Company
Product
Description
Supplier Links
Metric Lead Screw - M12 X 1.50 - Noll, Inc.
San Luis Obispo, CA, USA
Metric Lead Screw
M12 X 1.50
Metric Lead Screw M12 X 1.50
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Supplier's Site

Technical Specifications

  Noll, Inc.
Product Category Lead Screws and ACME Screws
Product Number M12 X 1.50
Product Name Metric Lead Screw
Screw Type Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Nuts - A108705-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.8750 inch (22.22 mm)
Screw Lead 0.2000 inches per turn (1.97 turns per cm)
View Details
Acme screw, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 72 inch (1829 mm)
View Details
Feed Screw - Lead Screw - CS36T+2000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.2362 inch (6 mm)
View Details