Noll, Inc. UNV Lead Screw 3/8-32 UNEF 2A

Description
Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
Description
Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail

Suppliers

Company
Product
Description
Supplier Links
UNV Lead Screw - 3/8-32 UNEF 2A - Noll, Inc.
San Luis Obispo, CA, USA
UNV Lead Screw
3/8-32 UNEF 2A
UNV Lead Screw 3/8-32 UNEF 2A
Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail

Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail

Supplier's Site

Technical Specifications

  Noll, Inc.
Product Category Lead Screws and ACME Screws
Product Number 3/8-32 UNEF 2A
Product Name UNV Lead Screw
Screw Type Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
ACME Flanges - A107506-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.7500 inch (19.05 mm)
Screw Lead 0.1660 inches per turn (2.37 turns per cm)
View Details
Feed Screw - Lead Screw - CS18T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1575 inch (4 mm)
View Details
Lead Screws - 8625272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details