Noll, Inc. Metric Lead Screw M14 X 2.0

Description
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
Description
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Suppliers

Company
Product
Description
Supplier Links
Metric Lead Screw - M14 X 2.0 - Noll, Inc.
San Luis Obispo, CA, USA
Metric Lead Screw
M14 X 2.0
Metric Lead Screw M14 X 2.0
Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail

Supplier's Site

Technical Specifications

  Noll, Inc.
Product Category Lead Screws and ACME Screws
Product Number M14 X 2.0
Product Name Metric Lead Screw
Screw Type Lead Screw
Component Type Screw Only
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M1,2 x 0,25 x L1 - Lead Screw Series M1,2 x 0,25 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0472 inch (1.2 mm)
View Details
3/8-16 ACME LAD Screw with 1 Start and a lead of 0.0625
Specs
Screw Type Lead Screw
Component Type Nut Only
Length 0.7500 inch (19.05 mm)
View Details
ACME Screws - A107505-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
Feed Screw - Lead Screw - CS14T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1181 inch (3 mm)
View Details