Acopian Power Supplies Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Standard Features: Universal input. Power Factor Correction. Output Inhibit Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| Series A High Performance (model numbers begin with the letter A) A broad selection of power supplies offering unusually high performance - many models have regulation of ±0.005%. Electronic current... | |
| Standard Features Highly Configurable, with a seemingly Infinite number of Options Any slot voltage from 1.5v to 150v is available Remote Sensing Open Sense protection Isolated output Short circuit and... | |
| Standard Features Highly Configurable, with a seemingly Infinite number of Options Remote Sensing Open Sense protection Isolated output Short circuit and overload protection with enhanced surge capabilities No minimum load... | |
| Standard Features Universal input. Power Factor Correction. Output Inhibit. Constant voltage and constant current modes. Voltage and current monitor terminals. Voltage and current programming capabilities. Short circuit and overload protection. | |
| Acopian general purpose duals furnish two completely independent outputs, either identical or different, in less space and at less cost than two equivalent single output supplies. Thousands of output voltage/current... | |
| Acopian Rack Mounting power supplies feature excellent regulation and ripple specifications with outputs up to 150 volts and 60 amps. Metering and overvoltage protection are available as options. These power... | |
| All models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/con stant-current crossover characteristic, and so may be used... | |
| Although small in size, these mini-modules offer high performance at modest prices. All models, with series regulated outputs ranging from 1 to 75 volts and as high as 2.5 amps,... | |
| Although small in size, these mini-modules offer high performance at modest prices. They provide the voltages commonly required for driving op amps and other balanced loads and may be mounted... | |
| An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. No other mounting is required. (Threaded mounting holes are... | |
| An Acopian Plug-in power module can be installed in a matter of seconds. Simply plug it into a standard octal(8-pin) socket. Nothing else is ordinarily necessary. (Threaded mounting holes are... | |
| An Acopian Redundant Power Package is installed by simply connecting the AC input and DC output terminals. All wiring (including isolation diodes, output monitor circuits, switches, meters, adjustments and connectors)... | |
| Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. | |
| Dual isolated output power supplies may be connected to provide any desired arrangement of positive and negative output voltages. Each voltage is independently adjustable. No derating is required up to... | |
| Dual tracking output Plug-in power supplies provide the balanced voltages commonly required for driving operational amplifiers and related linear circuitry. The convenient plug-in configuration simplifies mounting and wiring, and connections... | |
| Line and load regulation of ±0.05%, and typical ripple of 15 mVrms, are indicative of the high performance of these power supplies. LED indicators signal normal operation and overvoltage protection... | |
| Low-cost DC power suitable for driving loads such as lamps, relays and small motors is provided by these unregulated power supplies. All components are generously derated, assuring a long and... | |
| Low-cost DC power suitable for driving loads such as lamps, relays, and small motors is provided by Series U unregulated power supplies. All components are generously derated, insuring a long... | |
| Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. For applications requiring a current regulation or adjustable current... | |
| Power supplies with the broad adjustment capability required for analog instrumentation and circuitry, electronic system development, basic research, and similar applications. Where only a narrow mounting space is available, Acopian... | |
| Small yet providing up to 288 watts of well regulated DC, these supplies can be mounted in spaces where many others won’t fit. A metal case fully encloses all circuitry... | |
| Space-saving Acopian duals combine two electrically independent DC outputs in a single case. Either identical or different outputs may be selected. And every combination is supplied with Acopian's usual 3-day... | |
| Switching Regulated Power Supplies (to 900 watts)Power Factor Correction and Universal Input | |
| The 1U family of programmable AC-DC power supplies sets a new standard for flexible and reliable power for your application. Available in a Rack Mounting or Benchtop at 720W power... | |
| These dual output power supplies are a convenient source of the tracking voltages required for powering operational amplifiers and related circuits. Their positive/common/nega tive output terminal configuration minimizes system wiring. | |
| These dual tracking output mini-modules are compact and convenient sources of the voltages required to power operational amplifiers and related circuits. They may be mounted directly on printed circuit board... | |
| These Narrow Profile switchers include convection cooled models less than 7" long that provide outputs up to 75 watts and fan cooled models less than 8" long that provide outputs... | |
| These power supplies are constructed in sturdy extruded aluminum assemblies designed expressly for mounting in standard 19" wide RETMA cabinet racks. The front panels are finished in light gray enamel. | |
| These power supplies have the broad adjustment capability required for analog instrumentation and circuitry, process controls, basic research, and similar applications. The output voltage may be manually controlled either at... | |
| These versatile power supplies mount in a surface area of only 3.5" x 2.5", and are available in a choice of mounting styles. They have a high efficiency and may... | |
| To meet the need for unregulated DC power at a low cost, Acopian offers a broad line of Plug-in power modules with output voltages to 950 volts. There is no... | |
| To meet the need for unregulated DC power at low cost, Acopian offers a broad line of fully adjustable Plug-in power modules with output voltages to 950 volts. There is... | |
| Triple isolated output power supplies provide the features and characteristics of three supplies in one compact, easy-to-use package. They are available in the voltage combinations most frequently required for driving... | |
| We have thousands of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our... | |
| Where only a narrow mounting space is available, Acopian Narrow Profile power supplies fit where many others cannot. Choose from Series A (high performance - model numbers begin with the... |